Texas Instruments Supervisors TPS3703A7080DSERQ1

Description
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 296-TPS3703A7080DSERQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)

Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-TPS3703A7080DSERQ1
Voltage Supervisor IC 691-TPS3703A7080DSERQ1
IC POWER Product overview: TPS3703A7080DSERQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3703A7080DSER Q1 can be used for catalog matching and distributor lookup.

IC POWER Product overview: TPS3703A7080DSERQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3703A7080DSERQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - 1319966-TPS3703A7080DSERQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
1319966-TPS3703A7080DSERQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors 1319966-TPS3703A7080DSERQ1
Manufacturer: Texas Instruments Win Source Part Number: 1319966-TPS3703A7080 DSERQ1 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors Packaging: Reel - TR Type: Simple Reset/Power-On Reset Standard Package: 3,000 Mounting: Surface Mount Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140ms Minimum Voltage - Threshold: 0.8V Supplier Device Package: 6-WSON (1.5x1.5) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 6-WFDFN ECCN: EAR99 Fake Threat In the Open Market: 71 HTSUS: 8542.39.0001 Other Part Number: 296-TPS3703A7080DSER Q1TR Base Product Number: TPS3703 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1319966-TPS3703A7080DSERQ1
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Standard Package: 3,000
Mounting: Surface Mount
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140ms Minimum
Voltage - Threshold: 0.8V
Supplier Device Package: 6-WSON (1.5x1.5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 6-WFDFN
ECCN: EAR99
Fake Threat In the Open Market: 71
HTSUS: 8542.39.0001
Other Part Number: 296-TPS3703A7080DSERQ1TR
Base Product Number: TPS3703
RoHS Status: ROHS3 Compliant

Buy Now
Supervisors - TPS3703A7080DSERQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)

Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3703A7080DSERQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3703A7080DSERQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3703A7080DSERQ1
IC POWER

IC POWER

Supplier's Site
PMIC - Supervisors - TPS3703A7080DSERQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3703A7080DSERQ1
PMIC - Supervisors TPS3703A7080DSERQ1
IC POWER

IC POWER

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 296-TPS3703A7080DSERQ1TR-ND 691-TPS3703A7080DSERQ1 1319966-TPS3703A7080DSERQ1 TPS3703A7080DSERQ1 TPS3703A7080DSERQ1 TPS3703A7080DSERQ1
Product Name Supervisors Voltage Supervisor IC Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors
Features Manual Reset
Output Options Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type 6-WFDFN Tape & Reel (TR) 6-WFDFN 6-WFDFN 6-WFDFN
Pins 6 6
Threshold 0.8000 volts 0.8000 volts 0.8000 volts 0.8000 volts 0.8000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2448572 - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Thermal Management - AMC80AIPWR - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 7974848P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details