Texas Instruments Integrated Circuits (ICs) - PMIC - Current Regulation/Management TPS26601RHFT

Description
Win Source Part Number: 1253578-TPS26601RHFT Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Current - Output: 2.35A Voltage - Input: 4.2V ~ 55V Function: Electronic Fuse Accuracy: ±5% Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (5x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-45479-6,296-4547 9-2,296-45479-1 Base Product Number: TPS26601
Request a Quote Datasheet
Description
Win Source Part Number: 1253578-TPS26601RHFT Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Current - Output: 2.35A Voltage - Input: 4.2V ~ 55V Function: Electronic Fuse Accuracy: ±5% Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (5x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-45479-6,296-4547 9-2,296-45479-1 Base Product Number: TPS26601
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Current Regulation/Management - 1253578-TPS26601RHFT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Current Regulation/Management
1253578-TPS26601RHFT
Integrated Circuits (ICs) - PMIC - Current Regulation/Management 1253578-TPS26601RHFT
Win Source Part Number: 1253578-TPS26601RHFT Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Current - Output: 2.35A Voltage - Input: 4.2V ~ 55V Function: Electronic Fuse Accuracy: ±5% Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (5x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-45479-6,296-4547 9-2,296-45479-1 Base Product Number: TPS26601

Win Source Part Number: 1253578-TPS26601RHFT
Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Current - Output: 2.35A
Voltage - Input: 4.2V ~ 55V
Function: Electronic Fuse
Accuracy: ±5%
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (5x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-45479-6,296-45479-2,296-45479-1
Base Product Number: TPS26601

Buy Now Datasheet
Current Regulation/Management - TPS26601RHFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
TPS26601RHFT
Current Regulation/Management TPS26601RHFT
Electronic Fuse Regulator 2.35A 24-VQFN (5x4)

Electronic Fuse Regulator 2.35A 24-VQFN (5x4)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253578-TPS26601RHFT TPS26601RHFT
Product Name Integrated Circuits (ICs) - PMIC - Current Regulation/Management Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905746P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Open Drain
View Details
Voltage Reference - TL431AQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1186-2ARQZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details