Battery-Backup Supervisor for Low Power Processors 14-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 055541-TPS3600D25PWR
Packaging: Reel - TR
Type: Battery Backup Circuit
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 60 ms Minimum
Voltage - Threshold: 2.22V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Power Management IC: 1.65-5.5V, 2.22V Reset, 20uA, TSSOP Product overview: TPS3600D25PWR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 2.22V, 20uA, TSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, 2.22V, 20uA, TSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3600D25PWR can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel 14-TSSOP
IC SUPERVISOR 1 CHANNEL 14TSSOP
IC SUPERVISOR 1 CHANNEL 14TSSOP
Supervisor Push-Pull, Totem Pole 1 Channel 14-TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3600D25PWR | 055541-TPS3600D25PWR | 691-TPS3600D25PWR | TPS3600D25PWR-ND | TPS3600D25PWR | TPS3600D25PWR | TPS3600D25PWR |
| Product Name | TPS3600D25 Battery-Backup Supervisor for Low Power Processors | PMIC - PMIC - Supervisors - TPS3600D25PWR | 5.5V 2.22V 20uA TSSOP Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisors |
| Number of Supplies | 1 | 1; 1 | 1 | 1; 1 | |||
| Features | Watchdog Timer; Manual Reset | ||||||
| Output Options | Active-low,Push-pull | Inverting; Active Low | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | |||
| Type | TSSOP | SOP; SSOP; TSSOP; 14-TSSOP | TSSOP | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP | SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | |
| IQ | 20 µA | 20 µA |