Texas Instruments TPS3510 3-Channel Supervisor for Switch-Mode Power Supplies TPS3510D

Description
3-Channel Supervisor for Switch-Mode Power Supplies 8-SOIC -40 to 85
Request a Quote Datasheet
Description
3-Channel Supervisor for Switch-Mode Power Supplies 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3510 3-Channel Supervisor for Switch-Mode Power Supplies - TPS3510D - Texas Instruments
Dallas, TX, United States
TPS3510 3-Channel Supervisor for Switch-Mode Power Supplies
TPS3510D
TPS3510 3-Channel Supervisor for Switch-Mode Power Supplies TPS3510D
3-Channel Supervisor for Switch-Mode Power Supplies 8-SOIC -40 to 85

3-Channel Supervisor for Switch-Mode Power Supplies 8-SOIC -40 to 85

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3510D - 1272359-TPS3510D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3510D
1272359-TPS3510D
PMIC - PMIC - Supervisors - TPS3510D 1272359-TPS3510D
Manufacturer: Texas Instruments Win Source Part Number: 1272359-TPS3510D Packaging: Tube Type: Multi-Voltage Supervisor Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 3 Reset Timeout: 200ms Minimum Voltage - Threshold: 3.3V, 5V, 12V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: TPS3510 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 1272359-TPS3510D
Packaging: Tube
Type: Multi-Voltage Supervisor
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 3
Reset Timeout: 200ms Minimum
Voltage - Threshold: 3.3V, 5V, 12V
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: TPS3510
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)

Buy Now
Supervisors - 296-26938-5-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-26938-5-ND
Supervisors 296-26938-5-ND
Supervisor Open Drain or Open Collector 3 Channel 8-SOIC

Supervisor Open Drain or Open Collector 3 Channel 8-SOIC

Buy Now Datasheet
Singapore, Singapore
15V SOIC Voltage Supervisor IC
691-TPS3510D
15V SOIC Voltage Supervisor IC 691-TPS3510D
3-Ch Supervisor IC, 4-15V, 8-SOIC, -40 to 85C Product overview: TPS3510D from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 15V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3510D can be used for catalog matching and distributor lookup.

3-Ch Supervisor IC, 4-15V, 8-SOIC, -40 to 85C Product overview: TPS3510D from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 15V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3510D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisor, 1Ma, 15V, Soic-8; Threshold Voltage Texas Instruments - 27AJ0437 - Newark, An Avnet Company
Chicago, IL, United States
Supervisor, 1Ma, 15V, Soic-8; Threshold Voltage Texas Instruments
27AJ0437
Supervisor, 1Ma, 15V, Soic-8; Threshold Voltage Texas Instruments 27AJ0437
SUPERVISOR, 1MA, 15V, SOIC-8; Threshold Voltage:2.2V; No. of Supervisors / Monitors:3Monitors; Supply Voltage Min:4V; Supply Voltage Max:15V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOIC; No. of Pins:8Pins; Delay RoHS Compliant: Yes

SUPERVISOR, 1MA, 15V, SOIC-8; Threshold Voltage:2.2V; No. of Supervisors / Monitors:3Monitors; Supply Voltage Min:4V; Supply Voltage Max:15V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOIC; No. of Pins:8Pins; Delay RoHS Compliant: Yes

Supplier's Site
Supervisors - TPS3510D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3510D
Supervisors TPS3510D
Supervisor Open Drain or Open Collector 3 Channel 8-SOIC

Supervisor Open Drain or Open Collector 3 Channel 8-SOIC

Buy Now
PMIC - Supervisors - TPS3510D - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3510D
PMIC - Supervisors TPS3510D
IC SUPERVISOR 3 CHANNEL 8SOIC

IC SUPERVISOR 3 CHANNEL 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3510D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3510D
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3510D
IC SUPERVISOR 3 CHANNEL 8SOIC

IC SUPERVISOR 3 CHANNEL 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3510D
Supervisory Circuits TPS3510D
Supervisory Circuits 3Ch Supervisor

Supervisory Circuits 3Ch Supervisor

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3510D 1272359-TPS3510D 296-26938-5-ND 691-TPS3510D 27AJ0437 TPS3510D TPS3510D TPS3510D TPS3510D
Product Name TPS3510 3-Channel Supervisor for Switch-Mode Power Supplies PMIC - PMIC - Supervisors - TPS3510D Supervisors 15V SOIC Voltage Supervisor IC Supervisor, 1Ma, 15V, Soic-8; Threshold Voltage Texas Instruments Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits
Number of Supplies 3 3; 3 3 3; 3Monitors 3; 3
Output Options Open Drain; Active-low,Open-drain Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type PDIP,SOIC SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" D SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
IQ 1000 µA 1000 µA
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ2084RTTT-V140G4 - Quarktwin Technology Ltd.
Specs
Type 36-VFQFN Exposed Pad
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1253136-BQ24640RVAT - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 5 to 28 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
TPS3809K33-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2U3809K33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
7 suppliers