Texas Instruments TPS3124J18 Single Channel (1.8V) SVS w/ Watchdog in 5/SOT23 TPS3124J18DBVT

Description
Single Channel (1.8V) SVS w/ Watchdog in 5/SOT23 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single Channel (1.8V) SVS w/ Watchdog in 5/SOT23 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3124J18 Single Channel (1.8V) SVS w/ Watchdog in 5/SOT23 - TPS3124J18DBVT - Texas Instruments
Dallas, TX, United States
TPS3124J18 Single Channel (1.8V) SVS w/ Watchdog in 5/SOT23
TPS3124J18DBVT
TPS3124J18 Single Channel (1.8V) SVS w/ Watchdog in 5/SOT23 TPS3124J18DBVT
Single Channel (1.8V) SVS w/ Watchdog in 5/SOT23 5-SOT-23 -40 to 85

Single Channel (1.8V) SVS w/ Watchdog in 5/SOT23 5-SOT-23 -40 to 85

Buy Now Datasheet
Supervisors - 296-TPS3124J18DBVTTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-TPS3124J18DBVTCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Singapore, Singapore
1.56V 1.68V 3.3V SOT-23 Voltage Supervisor IC
691-TPS3124J18DBVT
1.56V 1.68V 3.3V SOT-23 Voltage Supervisor IC 691-TPS3124J18DBVT
Supply Supervisor, Watchdog Timer, 1.56V-1.68V, 3.3V, SOT-23 Product overview: TPS3124J18DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.56V, 1.68V, 3.3V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.56V, 1.68V, 3.3V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3124J18DBVT can be used for catalog matching and distributor lookup.

Supply Supervisor, Watchdog Timer, 1.56V-1.68V, 3.3V, SOT-23 Product overview: TPS3124J18DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.56V, 1.68V, 3.3V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.56V, 1.68V, 3.3V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3124J18DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TPS3124J18DBVT - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +1.8V, PDSO5

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +1.8V, PDSO5

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3124J18DBVT - 1111602-TPS3124J18DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3124J18DBVT
1111602-TPS3124J18DBVT
PMIC - PMIC - Supervisors - TPS3124J18DBVT 1111602-TPS3124J18DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1111602-TPS3124J18DB VT Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 1.62V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111602-TPS3124J18DBVT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 1.62V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3124J18DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3124J18DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3124J18DBVT
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
Supervisors - TPS3124J18DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3124J18DBVT
Supervisors TPS3124J18DBVT
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now
PMIC - Supervisors - TPS3124J18DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3124J18DBVT
PMIC - Supervisors TPS3124J18DBVT
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3124J18DBVT
Supervisory Circuits TPS3124J18DBVT
Supervisory Circuits Ultra-Low Voltage Processor

Supervisory Circuits Ultra-Low Voltage Processor

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3124J18DBVT 296-TPS3124J18DBVTTR-ND 691-TPS3124J18DBVT TPS3124J18DBVT 1111602-TPS3124J18DBVT TPS3124J18DBVT TPS3124J18DBVT TPS3124J18DBVT TPS3124J18DBVT
Product Name TPS3124J18 Single Channel (1.8V) SVS w/ Watchdog in 5/SOT23 Supervisors 1.56V 1.68V 3.3V SOT-23 Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS3124J18DBVT Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors Supervisory Circuits
Number of Supplies 1 1 1; 1 1; 1
Features Watchdog Timer Manual Reset
Output Options Active-high,Active-low,Push-pull Active Low; Active High; Push-Pull, Totem Pole Inverting; Active Low; Active High Push-Pull, Totem Pole
Type SOT-23 SC-74A, SOT-753 SOT-23 SOT-23-5 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753
IQ 14 µA 14 µA
Unlock Full Specs
to access all available technical data

Similar Products