Triple Processor Supervisory Circuits 8-SOIC -40 to 85
Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC
Triple Voltage Supervisor IC, 3-Ch, 2-6V, 8-SOIC, -40-85C Product overview: TPS3307-33D from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 6V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3307-33D can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 090459-TPS3307-33D
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 3
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.93V, 4.55V, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP-PowerPad
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automotive, Portable Devices, Sensing & Instrumentation, Wireless, Computers & Computer Peripherals
TRIPLE MPU SUPERVISORY C, SMD, 3307; Threshold Voltage:4.55V; No. of Supervisors / Monitors:3Monitors; Supply Voltage Min:2V; Supply Voltage Max:6V; Reset Type:Active-High, Active-Low; Digital IC Case:SOIC; No. of Pins:8Pins; Delay RoHS Compliant: Yes
Supervisory Circuits TRIPLE PROCESSOR
IC SUPERVISOR 3 CHANNEL 8SOIC
Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3307-33D | 296-3314-5-ND | 691-TPS3307-33D | 090459-TPS3307-33D | 28AH5801 | TPS3307-33D | TPS3307-33D | TPS3307-33D |
| Product Name | TPS3307-33 Triple Processor Supervisory Circuits | Supervisors | 6V SOIC Voltage Supervisor IC | PMIC - PMIC - Supervisors - TPS3307-33D | Triple Mpu Supervisory C, Smd, 3307; Threshold Voltage Texas Instruments | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Number of Supplies | 3 | 3 | 3; 3 | 3; 3Monitors | ||||
| Features | Manual Reset | |||||||
| Output Options | Active-low,Push-pull | Active Low; Active High; Push-Pull, Totem Pole | Inverting; Active Low; Active High | |||||
| Type | MSOP-PowerPAD,SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | D | SOP; 8-MSOP-PowerPad | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| IQ | 15 µA | 15 µA |