Texas Instruments TPS3103E12 UltraLow-Supply Current/Supply-Voltage Supervisory Circuit TPS3103E12DBVR

Description
UltraLow-Supply Current/Supply-Volta ge Supervisory Circuit 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
UltraLow-Supply Current/Supply-Volta ge Supervisory Circuit 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3103E12 UltraLow-Supply Current/Supply-Voltage Supervisory Circuit - TPS3103E12DBVR - Texas Instruments
Dallas, TX, United States
TPS3103E12 UltraLow-Supply Current/Supply-Voltage Supervisory Circuit
TPS3103E12DBVR
TPS3103E12 UltraLow-Supply Current/Supply-Voltage Supervisory Circuit TPS3103E12DBVR
UltraLow-Supply Current/Supply-Volta ge Supervisory Circuit 6-SOT-23 -40 to 85

UltraLow-Supply Current/Supply-Voltage Supervisory Circuit 6-SOT-23 -40 to 85

Buy Now Datasheet
 - TPS3103E12DBVR - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +1.2V, CMOS, PDSO6

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +1.2V, CMOS, PDSO6

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3103E12DBVR - 033784-TPS3103E12DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3103E12DBVR
033784-TPS3103E12DBVR
PMIC - PMIC - Supervisors - TPS3103E12DBVR 033784-TPS3103E12DBVR
Manufacturer: Texas Instruments Win Source Part Number: 033784-TPS3103E12DBV R Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 65 ms Minimum Voltage - Threshold: 1.142V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033784-TPS3103E12DBVR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 65 ms Minimum
Voltage - Threshold: 1.142V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - 296-13393-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-13393-2-ND
Supervisors 296-13393-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-13393-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-13393-1-ND
Supervisors 296-13393-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-13393-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-13393-6-ND
Supervisors 296-13393-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Singapore, Singapore
1.14V 2uA SOT-23 Voltage Supervisor IC
691-TPS3103E12DBVR
1.14V 2uA SOT-23 Voltage Supervisor IC 691-TPS3103E12DBVR
Voltage Supervisor IC, 1.14V, 2uA, SOT-23 Product overview: TPS3103E12DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.14V, 2uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.14V, 2uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3103E12DBVR can be used for catalog matching and distributor lookup.

Voltage Supervisor IC, 1.14V, 2uA, SOT-23 Product overview: TPS3103E12DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.14V, 2uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.14V, 2uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3103E12DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisory Circuit 2 Ua 3.3V Sot23-6; Threshold Voltage Texas Instruments - 77C0250 - Newark, An Avnet Company
Chicago, IL, United States
Supervisory Circuit 2 Ua 3.3V Sot23-6; Threshold Voltage Texas Instruments
77C0250
Supervisory Circuit 2 Ua 3.3V Sot23-6; Threshold Voltage Texas Instruments 77C0250
SUPERVISORY CIRCUIT 2 uA 3.3V SOT23-6; Threshold Voltage:1.142V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:400mV; Supply Voltage Max:3.3V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:6Pins RoHS Compliant: Yes

SUPERVISORY CIRCUIT 2 uA 3.3V SOT23-6; Threshold Voltage:1.142V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:400mV; Supply Voltage Max:3.3V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site
Supervisory Circuit 2 Ua 3.3V Sot23-6; T; Msl Texas Instruments - 27AJ0427 - Newark, An Avnet Company
Chicago, IL, United States
Supervisory Circuit 2 Ua 3.3V Sot23-6; T; Msl Texas Instruments
27AJ0427
Supervisory Circuit 2 Ua 3.3V Sot23-6; T; Msl Texas Instruments 27AJ0427
SUPERVISORY CIRCUIT 2 UA 3.3V SOT23-6; T; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

SUPERVISORY CIRCUIT 2 UA 3.3V SOT23-6; T; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
PMIC - Supervisors - TPS3103E12DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3103E12DBVR
PMIC - Supervisors TPS3103E12DBVR
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3103E12DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3103E12DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3103E12DBVR
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site
Supervisors - TPS3103E12DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3103E12DBVR
Supervisors TPS3103E12DBVR
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3103E12DBVR TPS3103E12DBVR 033784-TPS3103E12DBVR 296-13393-2-ND 691-TPS3103E12DBVR 77C0250 27AJ0427 TPS3103E12DBVR TPS3103E12DBVR TPS3103E12DBVR
Product Name TPS3103E12 UltraLow-Supply Current/Supply-Voltage Supervisory Circuit PMIC - PMIC - Supervisors - TPS3103E12DBVR Supervisors 1.14V 2uA SOT-23 Voltage Supervisor IC Supervisory Circuit 2 Ua 3.3V Sot23-6; Threshold Voltage Texas Instruments Supervisory Circuit 2 Ua 3.3V Sot23-6; T; Msl Texas Instruments PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Number of Supplies 1 1; 1 1 1; 1Monitors 1; 1
Features Manual Reset Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOT-23 SOT-23-6 SOT-23-6 SOT-23; SOT-23-6 SOT-23 SOT-23; SOT-23-6 SOT-23-6
IQ 1.2 µA 1.2 µA
Unlock Full Specs
to access all available technical data

Similar Products