Texas Instruments Integrated Circuits (ICs) - PMIC - Current Regulation/Management TPS25944LRVCR

Description
Win Source Part Number: 969470-TPS25944LRVCR Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 5.3A Voltage - Input: 2.7V ~ 18V Function: Electronic Fuse Accuracy: ±8% Package / Case: 20-WFQFN Exposed Pad Supplier Device Package: 20-WQFN (4x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-42152-6,TPS25944 LRVCR-ND,296-42152-2 ,296-42152-1 Base Product Number: TPS25944
Request a Quote Datasheet
Description
Win Source Part Number: 969470-TPS25944LRVCR Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 5.3A Voltage - Input: 2.7V ~ 18V Function: Electronic Fuse Accuracy: ±8% Package / Case: 20-WFQFN Exposed Pad Supplier Device Package: 20-WQFN (4x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-42152-6,TPS25944 LRVCR-ND,296-42152-2 ,296-42152-1 Base Product Number: TPS25944
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Current Regulation/Management - 969470-TPS25944LRVCR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Current Regulation/Management
969470-TPS25944LRVCR
Integrated Circuits (ICs) - PMIC - Current Regulation/Management 969470-TPS25944LRVCR
Win Source Part Number: 969470-TPS25944LRVCR Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 5.3A Voltage - Input: 2.7V ~ 18V Function: Electronic Fuse Accuracy: ±8% Package / Case: 20-WFQFN Exposed Pad Supplier Device Package: 20-WQFN (4x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-42152-6,TPS25944 LRVCR-ND,296-42152-2 ,296-42152-1 Base Product Number: TPS25944

Win Source Part Number: 969470-TPS25944LRVCR
Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 5.3A
Voltage - Input: 2.7V ~ 18V
Function: Electronic Fuse
Accuracy: ±8%
Package / Case: 20-WFQFN Exposed Pad
Supplier Device Package: 20-WQFN (4x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-42152-6,TPS25944LRVCR-ND,296-42152-2,296-42152-1
Base Product Number: TPS25944

Buy Now Datasheet
Current Regulation/Management - TPS25944LRVCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
TPS25944LRVCR
Current Regulation/Management TPS25944LRVCR
Electronic Fuse Regulator 5.3A 20-WQFN (4x3)

Electronic Fuse Regulator 5.3A 20-WQFN (4x3)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 969470-TPS25944LRVCR TPS25944LRVCR
Product Name Integrated Circuits (ICs) - PMIC - Current Regulation/Management Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907841 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
PMIC - PMIC - Battery Management - BQ26100DRPRG4 - 201344-BQ26100DRPRG4 - Win Source Electronics
Specs
Output Options Inverting
Type 6-VSON Exposed Pad (3x3)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers