Quarktwin Technology Ltd. Datasheets for Supervisory Circuits and Battery Monitor Chips
Supervisory circuits and battery monitor chips are semiconductor devices that detect and monitor voltage levels in power supplies, microprocessors, and other systems.
Supervisory Circuits and Battery Monitor Chips: Learn more
Page:
1
50
70
80
90
100
110
120
129
130
131
132
133
134
135
136
137
138
139
140
141
150
160
170
180
190
200
219
| Product Name | Notes |
|---|---|
| Linear Voltage Regulator IC Output | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-WSON (2x2) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-HVSSOP | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SON (3x3) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-WSON (2x2) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SON (3x3) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Adjustable 2 Output 1A 10-WSON (2x2) | |
| Linear Voltage Regulator IC Positive Adjustable 2 Output 500mA 10-WSON (2x2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-X2SON (1x1) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (2x2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-HVSSOP | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SON (3x3) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (2x2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-X2SON (1x1) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SON (3x3) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 2 Output 500mA, 500mA 10-WSON (2x2) | |
| Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±0.25% 60 mA SOT-23-3 | |
| Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±0.25% 60 mA SOT-23-5 | |
| Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±0.25% 60 mA SOT-323-6L | |
| Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±0.5% 60 mA SOT-23-3 | |
| Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±0.5% 60 mA SOT-23-5 | |
| Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±0.5% 60 mA SOT-323-6L | |
| Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±0.5% 70 mA SC-70-6 | |
| Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±0.5% 70 mA SOT-23-3 | |
| Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±0.5% 70 mA SOT-23-5 | |
| Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±0.5% 70 mA SOT-89-3 | |
| Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±0.5% 70 mA TO-92-3 | |
| Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±0.75% 70 mA 5-TSOP | |
| Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±0.75% 70 mA SOT-23 (TO-236AB) | |
| Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1% 70 mA 5-TSOP | |
| Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1% 70 mA SC-70-6 | |
| Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1% 70 mA SOT-23 (TO-236AB) | |
| Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1% 70 mA SOT-23-3 | |
| Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1% 70 mA SOT-23-5 | |
| Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1% 70 mA SOT-89-3 | |
| Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1% 70 mA TO-92-3 | |
| Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SC-70-6 | |
| Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB) | |
| Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23-3 | |
| Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23-5 | |
| Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-89-3 | |
| Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA TO-92-3 | |
| Supervisor Open Drain or Open Collector 1 Channel 4-DSBGA | |
| Supervisor Open Drain or Open Collector 1 Channel 5-X2SON (0.8x0.8) | |
| Supervisor Open Drain or Open Collector 1 Channel SC-70-3 | |
| Supervisor Open Drain or Open Collector 1 Channel SOT-23-3 | |
| Supervisor Open Drain or Open Collector 1 Channel SOT-23-5 | |
| Supervisor Push-Pull, Totem Pole 1 Channel 5-X2SON (0.8x0.8) | |
| Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3 | |
| Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 | |
| Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5 | |
| Voltage Reference IC V |
| << Prev | Next >> |