Texas Instruments Integrated Circuits (ICs) - PMIC - Current Regulation/Management TPS26400RHFR

Description
Win Source Part Number: 1316318-TPS26400RHFR Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 2A Voltage - Input: 4.2V ~ 42V Function: Electronic Fuse Accuracy: ±5% Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (5x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS26400RHFRCT,2 96-TPS26400RHFRTR,29 6-TPS26400RHFRDKR Base Product Number: TPS26400
Request a Quote
Description
Win Source Part Number: 1316318-TPS26400RHFR Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 2A Voltage - Input: 4.2V ~ 42V Function: Electronic Fuse Accuracy: ±5% Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (5x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS26400RHFRCT,2 96-TPS26400RHFRTR,29 6-TPS26400RHFRDKR Base Product Number: TPS26400
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Current Regulation/Management - 1316318-TPS26400RHFR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Current Regulation/Management
1316318-TPS26400RHFR
Integrated Circuits (ICs) - PMIC - Current Regulation/Management 1316318-TPS26400RHFR
Win Source Part Number: 1316318-TPS26400RHFR Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 2A Voltage - Input: 4.2V ~ 42V Function: Electronic Fuse Accuracy: ±5% Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (5x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS26400RHFRCT,2 96-TPS26400RHFRTR,29 6-TPS26400RHFRDKR Base Product Number: TPS26400

Win Source Part Number: 1316318-TPS26400RHFR
Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 2A
Voltage - Input: 4.2V ~ 42V
Function: Electronic Fuse
Accuracy: ±5%
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (5x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS26400RHFRCT,296-TPS26400RHFRTR,296-TPS26400RHFRDKR
Base Product Number: TPS26400

Buy Now
Current Regulation/Management - TPS26400RHFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
TPS26400RHFR
Current Regulation/Management TPS26400RHFR
Electronic Fuse Regulator 2A 24-VQFN (5x4)

Electronic Fuse Regulator 2A 24-VQFN (5x4)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1316318-TPS26400RHFR TPS26400RHFR
Product Name Integrated Circuits (ICs) - PMIC - Current Regulation/Management Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1921462P - RS Components, Ltd.
Specs
Type SC-70; SC-70
View Details
PMIC - PMIC - Battery Management - BQ2057WSNG4 - 1049553-BQ2057WSNG4 - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; SOIC
Pins 8
View Details
Voltage Reference - TL431IDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1232ARM - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details