Dual-Processor Supervisory Circuits with Power-Fail 8-VSSOP -40 to 85
Dual-processor voltage supervisor with power-fail & watchdog timer 8-VSSOP -40 to 85 Product overview: TPS3306-15DGKR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3306-15DGKR can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 2 Channel 8-VSSOP
Supervisor Open Drain or Open Collector 2 Channel 8-VSSOP
Supervisor Open Drain or Open Collector 2 Channel 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1111618-TPS3306-15DG
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 70 ms Minimum
Voltage - Threshold: 1.4V, 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VSSOP
Alternative Parts (Cross-Reference): TPS3306-15DRG4; TPS3306-15DGK; TPS3306-15DGKRG4; TPS3306-15DGKR;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IC SUPERVISOR 2 CHANNEL 8VSSOP
IC SUPERVISOR 2 CHANNEL 8VSSOP
Supervisor Open Drain or Open Collector 2 Channel 8-VSSOP
Supervisory Circuits Dual-Processor with Power-Fail
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3306-15DGKR | 691-TPS3306-15DGKR | 296-46380-2-ND | 1111618-TPS3306-15DGKR | TPS3306-15DGKR | TPS3306-15DGKR | TPS3306-15DGKR | TPS3306-15DGKR |
| Product Name | TPS3306-15 Dual-Processor Supervisory Circuits with Power-Fail | Dual Voltage Supervisor IC | Supervisors | PMIC - PMIC - Supervisors - TPS3306-15DGKR | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | Supervisory Circuits |
| Number of Supplies | 2 | 2 | 2; 2 | 2; 2 | ||||
| Features | Watchdog Timer | |||||||
| Output Options | Open Drain; Active-low,Open-drain | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | |||
| Type | SOIC,VSSOP | VSSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; SSOP; 8-VSSOP | SSOP; TSSOP | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| IQ | 15 µA | 15 µA |