Texas Instruments TPS3707-33 Processor Supervisory Circuits with Power-Fail TPS3707-33D

Description
Processor Supervisory Circuits with Power-Fail 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Processor Supervisory Circuits with Power-Fail 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3707-33 Processor Supervisory Circuits with Power-Fail - TPS3707-33D - Texas Instruments
Dallas, TX, United States
TPS3707-33 Processor Supervisory Circuits with Power-Fail
TPS3707-33D
TPS3707-33 Processor Supervisory Circuits with Power-Fail TPS3707-33D
Processor Supervisory Circuits with Power-Fail 8-SOIC -40 to 85

Processor Supervisory Circuits with Power-Fail 8-SOIC -40 to 85

Buy Now Datasheet
Supervisors - 296-2627-5-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-2627-5-ND
Supervisors 296-2627-5-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3707-33D - 081637-TPS3707-33D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3707-33D
081637-TPS3707-33D
PMIC - PMIC - Supervisors - TPS3707-33D 081637-TPS3707-33D
Manufacturer: Texas Instruments Win Source Part Number: 081637-TPS3707-33D Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.93V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Alternative Parts (Cross-Reference): TPS3707-33DGNRG4; TPS3707-33DG4; TPS3707-33D; TPS3707-33DR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081637-TPS3707-33D
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Alternative Parts (Cross-Reference): TPS3707-33DGNRG4; TPS3707-33DG4; TPS3707-33D; TPS3707-33DR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
2.93V 2V 6V SOIC Voltage Supervisor IC
691-TPS3707-33D
2.93V 2V 6V SOIC Voltage Supervisor IC 691-TPS3707-33D
2.93V Supervisor IC, 2-Ch, 8-SOIC, 2V-6V, 20uA Product overview: TPS3707-33D from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.93V, 2V, 6V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.93V, 2V, 6V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3707-33D can be used for catalog matching and distributor lookup.

2.93V Supervisor IC, 2-Ch, 8-SOIC, 2V-6V, 20uA Product overview: TPS3707-33D from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.93V, 2V, 6V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.93V, 2V, 6V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3707-33D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3707-33D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3707-33D
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3707-33D
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3707-33D
Supervisory Circuits TPS3707-33D
Supervisory Circuits 2.93V Monitor

Supervisory Circuits 2.93V Monitor

Buy Now Datasheet
Supervisory Circuit, 3707, Soic8; Threshold Voltage Texas Instruments - 27AJ0441 - Newark, An Avnet Company
Chicago, IL, United States
Supervisory Circuit, 3707, Soic8; Threshold Voltage Texas Instruments
27AJ0441
Supervisory Circuit, 3707, Soic8; Threshold Voltage Texas Instruments 27AJ0441
SUPERVISORY CIRCUIT, 3707, SOIC8; Threshold Voltage:2.93V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:2V; Supply Voltage Max:6V; Reset Type:Active-High, Active-Low; Digital IC Case:SOIC; No. of Pins:8Pins; Delay RoHS Compliant: Yes

SUPERVISORY CIRCUIT, 3707, SOIC8; Threshold Voltage:2.93V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:2V; Supply Voltage Max:6V; Reset Type:Active-High, Active-Low; Digital IC Case:SOIC; No. of Pins:8Pins; Delay RoHS Compliant: Yes

Supplier's Site
Supervisors - TPS3707-33D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3707-33D
Supervisors TPS3707-33D
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3707-33D 296-2627-5-ND 081637-TPS3707-33D 691-TPS3707-33D TPS3707-33D TPS3707-33D 27AJ0441 TPS3707-33D
Product Name TPS3707-33 Processor Supervisory Circuits with Power-Fail Supervisors PMIC - PMIC - Supervisors - TPS3707-33D 2.93V 2V 6V SOIC Voltage Supervisor IC Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits Supervisory Circuit, 3707, Soic8; Threshold Voltage Texas Instruments Supervisors
Number of Supplies 2 1; 1 1 2; 2Monitors
Features Manual Reset Manual Reset
Output Options Active-low,Push-pull Active Low; Active High; Push-Pull, Totem Pole Inverting; Active Low; Active High
Type MSOP-PowerPAD,SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC D SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
IQ 20 µA 20 µA
Unlock Full Specs
to access all available technical data

Similar Products