Dual Processor Supervisory Circuits 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 081630-TPS3305-33DR
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 2
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.93V, 4.55V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: 8-SOIC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Dual Voltage Supervisor, Watchdog, 2.7-6V, 8-SOIC Product overview: TPS3305-33DR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 6V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3305-33DR can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 2 Channel 8-SOIC
Supervisor Push-Pull, Totem Pole 2 Channel 8-SOIC
Supervisor Push-Pull, Totem Pole 2 Channel 8-SOIC
IC SUPERVISOR 2 CHANNEL 8SOIC
Supervisor Push-Pull, Totem Pole 2 Channel 8-SOIC
Supervisory Circuits Dual Processor
IC SUPERVISOR 2 CHANNEL 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3305-33DR | 081630-TPS3305-33DR | 691-TPS3305-33DR | 296-39387-2-ND | TPS3305-33DR | TPS3305-33DR | TPS3305-33DR | TPS3305-33DR |
| Product Name | TPS3305-33 Dual Processor Supervisory Circuits | PMIC - PMIC - Supervisors - TPS3305-33DR | Dual 6V SOIC Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | Supervisory Circuits | PMIC - Supervisors |
| Number of Supplies | 2 | 2; 2 | 2 | 2; 2 | ||||
| Features | Watchdog Timer; Manual Reset | |||||||
| Output Options | Active-low,Push-pull | Inverting; Active Low; Active High | Active Low; Active High; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||||
| Type | MSOP-PowerPAD,SOIC | SOIC; 8-SOIC | D | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| IQ | 15 µA | 15 µA |