Texas Instruments TPS3307-18-EP Enhanced Product Triple Processor Supervisors TPS3307-18MDREP

Description
Enhanced Product Triple Processor Supervisors 8-SOIC -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Triple Processor Supervisors 8-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3307-18-EP Enhanced Product Triple Processor Supervisors - TPS3307-18MDREP - Texas Instruments
Dallas, TX, United States
TPS3307-18-EP Enhanced Product Triple Processor Supervisors
TPS3307-18MDREP
TPS3307-18-EP Enhanced Product Triple Processor Supervisors TPS3307-18MDREP
Enhanced Product Triple Processor Supervisors 8-SOIC -55 to 125

Enhanced Product Triple Processor Supervisors 8-SOIC -55 to 125

Buy Now Datasheet
 - TPS3307-18MDREP - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Adjustable, 3 Channel, +1.25,1.68,2.93V, PDSO8

Voltage Supervisor/Reset IC, Adjustable, 3 Channel, +1.25,1.68,2.93V, PDSO8

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3307-18MDREP - 033810-TPS3307-18MDREP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3307-18MDREP
033810-TPS3307-18MDREP
PMIC - PMIC - Supervisors - TPS3307-18MDREP 033810-TPS3307-18MDREP
Manufacturer: Texas Instruments Win Source Part Number: 033810-TPS3307-18MDR EP Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 3 Reset Timeout: 140 ms Minimum Voltage - Threshold: 1.68V, 2.93V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 8-SOIC Alternative Parts (Cross-Reference): TPS3307-18MDREPG4; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033810-TPS3307-18MDREP
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 3
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 1.68V, 2.93V, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 8-SOIC
Alternative Parts (Cross-Reference): TPS3307-18MDREPG4;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2V 6V SOIC Voltage Supervisor IC
691-TPS3307-18MDREP
2V 6V SOIC Voltage Supervisor IC 691-TPS3307-18MDREP
Triple Voltage Supervisor, 3 Elements, 8-SOIC, 2V-6V Product overview: TPS3307-18MDREP from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, 6V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3307-18MDREP can be used for catalog matching and distributor lookup.

Triple Voltage Supervisor, 3 Elements, 8-SOIC, 2V-6V Product overview: TPS3307-18MDREP from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, 6V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3307-18MDREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-18150-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-18150-6-ND
Supervisors 296-18150-6-ND
Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC

Buy Now Datasheet
Supervisors - 296-18150-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-18150-1-ND
Supervisors 296-18150-1-ND
Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC

Buy Now Datasheet
Supervisors - 296-18150-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-18150-2-ND
Supervisors 296-18150-2-ND
Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC

Buy Now Datasheet
Supervisors - TPS3307-18MDREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3307-18MDREP
Supervisors TPS3307-18MDREP
Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3307-18MDREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3307-18MDREP
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3307-18MDREP
IC SUPERVISOR 3 CHANNEL 8SOIC

IC SUPERVISOR 3 CHANNEL 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3307-18MDREP
Supervisory Circuits TPS3307-18MDREP
Supervisory Circuits Mil Enhanced Triple Proc Supervisors

Supervisory Circuits Mil Enhanced Triple Proc Supervisors

Buy Now Datasheet
PMIC - Supervisors - TPS3307-18MDREP - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3307-18MDREP
PMIC - Supervisors TPS3307-18MDREP
IC SUPERVISOR 3 CHANNEL 8SOIC

IC SUPERVISOR 3 CHANNEL 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3307-18MDREP TPS3307-18MDREP 033810-TPS3307-18MDREP 691-TPS3307-18MDREP 296-18150-6-ND TPS3307-18MDREP TPS3307-18MDREP TPS3307-18MDREP TPS3307-18MDREP
Product Name TPS3307-18-EP Enhanced Product Triple Processor Supervisors PMIC - PMIC - Supervisors - TPS3307-18MDREP 2V 6V SOIC Voltage Supervisor IC Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits PMIC - Supervisors
Number of Supplies 3 3; 3 3 3; 3
Features Manual Reset
Output Options Active-low,Push-pull Inverting; Active Low; Active High Active Low; Active High; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOIC SOIC; SOIC8 SOIC; 8-SOIC D SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432BIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Power Management - Specialized - BQ25046DQCR - 201342-BQ25046DQCR - Win Source Electronics
Specs
Output Options Inverting
Type 10-WSON (3x2)
IQ 1.10E6 µA
View Details
2 suppliers
BQ20Z655 SBS 1.1 Compliant Gas Gauge with LED/LCD Drive feature and Impedance Track? Technology - BQ20Z655DBTR - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
PMIC - PMIC - Battery Management - BQ24314DSGRG4 - 1023936-BQ24314DSGRG4 - Win Source Electronics
Specs
Output Options Inverting
Type 8-WSON (2x2)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details