High Accuracy Fixed Threshold OV/UV Monitor 6-SOT -40 to 125
Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN
Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN
Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN
Manufacturer: Texas Instruments
Win Source Part Number: 1272375-TPS3702CX12D
Packaging: Reel - TR
Type: Voltage Detector
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 1.2V
Family Name: TPS3702
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: TSOT-23-6
Alternative Parts (Cross-Reference): TPS3702AX33QDDCRQ1; TPS3702CX50QDDCRQ1; TPS3702CX33QDDCRQ1;
Introduction Date: January 27, 2015
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
High-accuracy window voltage detector for overvoltage and undervoltage monitoring 6-SOT-23-THIN -40 to 125 Product overview: TPS3702CX12DDCR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3702CX12DDCR can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL TSOT23-6
Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN
IC SUPERVISOR 1 CHANNEL TSOT23-6
Supervisory Circuits High accuracy window voltage detector for overvoltage & undervoltage monitoring 6-SOT-23-THIN -40 to 125
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3702CX12DDCR | 296-TPS3702CX12DDCRCT-ND | 1272375-TPS3702CX12DDCR | 691-TPS3702CX12DDCR | TPS3702CX12DDCR | TPS3702CX12DDCR | TPS3702CX12DDCR | TPS3702CX12DDCR |
| Product Name | TPS3702 High Accuracy Fixed Threshold OV/UV Monitor | Supervisors | PMIC - PMIC - Supervisors - TPS3702CX12DDCR | SOT-23 Voltage Supervisor IC | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits |
| Number of Supplies | 2 | 1; 1 | 1; 1 | |||||
| Output Options | Open Drain; Active-low,Open-drain | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | |||
| Type | SOT | SOT-23; SOT-23-6 Thin, TSOT-23-6 | SOT-23; SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | ||||
| IQ | 7 µA |