Texas Instruments TPS3305-18 Dual Processor Supervisory Circuits TPS3305-18DR

Description
Dual Processor Supervisory Circuits 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual Processor Supervisory Circuits 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3305-18 Dual Processor Supervisory Circuits - TPS3305-18DR - Texas Instruments
Dallas, TX, United States
TPS3305-18 Dual Processor Supervisory Circuits
TPS3305-18DR
TPS3305-18 Dual Processor Supervisory Circuits TPS3305-18DR
Dual Processor Supervisory Circuits 8-SOIC -40 to 85

Dual Processor Supervisory Circuits 8-SOIC -40 to 85

Buy Now Datasheet
 - TPS3305-18DR - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 2 Channel, +1.68V, CMOS, PDSO8

Voltage Supervisor/Reset IC, Fixed, 2 Channel, +1.68V, CMOS, PDSO8

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3305-18DR - 033805-TPS3305-18DR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3305-18DR
033805-TPS3305-18DR
PMIC - PMIC - Supervisors - TPS3305-18DR 033805-TPS3305-18DR
Manufacturer: Texas Instruments Win Source Part Number: 033805-TPS3305-18DR Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 1.68V, 2.93V Family Name: TPS3305 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: 8-SOIC Alternative Parts (Cross-Reference): ADM13305-5ARZ; ADM13305-25ARZ-RL7; ADM13305-25ARZ; ADM13305-4ARZ; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033805-TPS3305-18DR
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 2
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 1.68V, 2.93V
Family Name: TPS3305
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: 8-SOIC
Alternative Parts (Cross-Reference): ADM13305-5ARZ; ADM13305-25ARZ-RL7; ADM13305-25ARZ; ADM13305-4ARZ;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - 296-26933-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-26933-2-ND
Supervisors 296-26933-2-ND
Supervisor Push-Pull, Totem Pole 2 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 2 Channel 8-SOIC

Buy Now Datasheet
Supervisors - 296-26933-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-26933-6-ND
Supervisors 296-26933-6-ND
Supervisor Push-Pull, Totem Pole 2 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 2 Channel 8-SOIC

Buy Now Datasheet
Supervisors - 296-26933-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-26933-1-ND
Supervisors 296-26933-1-ND
Supervisor Push-Pull, Totem Pole 2 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 2 Channel 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 6V SOIC Voltage Supervisor IC
691-TPS3305-18DR
Dual 6V SOIC Voltage Supervisor IC 691-TPS3305-18DR
Dual Voltage Supervisor, Watchdog, 2.7-6V, 8-SOIC Product overview: TPS3305-18DR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 6V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3305-18DR can be used for catalog matching and distributor lookup.

Dual Voltage Supervisor, Watchdog, 2.7-6V, 8-SOIC Product overview: TPS3305-18DR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 6V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3305-18DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3305-18DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3305-18DR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3305-18DR
IC SUPERVISOR 2 CHANNEL 8SOIC

IC SUPERVISOR 2 CHANNEL 8SOIC

Supplier's Site
Supervisors - TPS3305-18DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3305-18DR
Supervisors TPS3305-18DR
Supervisor Push-Pull, Totem Pole 2 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 2 Channel 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3305-18DR
Supervisory Circuits TPS3305-18DR
Supervisory Circuits Dual Processor

Supervisory Circuits Dual Processor

Buy Now Datasheet
PMIC - Supervisors - TPS3305-18DR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3305-18DR
PMIC - Supervisors TPS3305-18DR
IC SUPERVISOR 2 CHANNEL 8SOIC

IC SUPERVISOR 2 CHANNEL 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3305-18DR TPS3305-18DR 033805-TPS3305-18DR 296-26933-2-ND 691-TPS3305-18DR TPS3305-18DR TPS3305-18DR TPS3305-18DR TPS3305-18DR
Product Name TPS3305-18 Dual Processor Supervisory Circuits PMIC - PMIC - Supervisors - TPS3305-18DR Supervisors Dual 6V SOIC Voltage Supervisor IC Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Supervisory Circuits PMIC - Supervisors
Number of Supplies 2 2; 2 2 2; 2
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull Inverting; Active Low; Active High Active Low; Active High; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type MSOP-PowerPAD,SOIC SOIC; SOIC8 SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" D SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

TPS3824-25-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input, RESET, /RESET - 2U3824-25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active-high,Push-pull
View Details
3 suppliers
BQ27010 Li-Ion AND Li-Pol Battery Gas Gauge IC for Portable Applications (bqJUNIOR) - BQ27010DRKR - Texas Instruments
Specs
Type VSON
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
4 suppliers
Battery Management - BQ2040SN-D111-BE - Quarktwin Technology Ltd.
Specs
Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details