Dual-Processor Supervisory Circuits with Power-Fail 8-SOIC -40 to 85
Voltage Supervisor/Reset IC, Fixed, 2 Channel, +2.93,1.85V, PDSO8
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Supervisory Circuits Dual-Processor with Power-Fail
IC SUPERVISOR 2 CHANNEL 8SOIC
| Texas Instruments | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3306-20D | TPS3306-20D | 296-3306-5-ND | TPS3306-20D | TPS3306-20D | TPS3306-20D |
| Product Name | TPS3306-20 Dual-Processor Supervisory Circuits with Power-Fail | Supervisors | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | |
| Number of Supplies | 2 | |||||
| Features | Watchdog Timer | |||||
| Output Options | Open Drain; Active-low,Open-drain | Open Drain; Active Low | Open Drain | |||
| Type | SOIC | SOIC; SOIC8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| IQ | 15 µA |