Dual-Processor Supervisory Circuits with Power-Fail 8-VSSOP -40 to 85
Supervisor Open Drain or Open Collector 2 Channel 8-VSSOP
Dual Voltage Supervisor, 2.7-6V, 2.93V Thresh, Watchdog, 8-VSSOP Product overview: TPS3306-25DGK from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, 2.93V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 6V, 2.93V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3306-25DGK can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 142326-TPS3306-25DGK
Packaging: Tube/Rail
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 70 ms Minimum
Voltage - Threshold: 2.25V, 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VSSOP
Alternative Parts (Cross-Reference): TPS3306-25D; TPS3306-25DGKRG4; TPS3306-25DGKG4;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Voltage Supervisor/Reset IC, Fixed, 2 Channel, +2.93,2.25V, PDSO8
IC SUPERVISOR 2 CHANNEL 8VSSOP
Supervisory Circuits Dual-Processor with Power-Fail
IC SUPERVISOR 2 CHANNEL 8VSSOP
Supervisor Open Drain or Open Collector 2 Channel 8-VSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3306-25DGK | 296-3309-5-ND | 691-TPS3306-25DGK | 142326-TPS3306-25DGK | TPS3306-25DGK | TPS3306-25DGK | TPS3306-25DGK | TPS3306-25DGK | TPS3306-25DGK |
| Product Name | TPS3306-25 Dual-Processor Supervisory Circuits with Power-Fail | Supervisors | Dual 6V 2.93V Voltage Supervisor IC | PMIC - PMIC - Supervisors - TPS3306-25DGK | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | PMIC - Supervisors | Supervisors | |
| Number of Supplies | 2 | 2 | 2; 2 | 2; 2 | |||||
| Features | Watchdog Timer | ||||||||
| Output Options | Open Drain; Active-low,Open-drain | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | ||||
| Type | SOIC,VSSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | VSSOP | SOP; SSOP; 8-VSSOP | SOP; SSOP; VSSOP8 | SSOP; TSSOP | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| IQ | 15 µA | 15 µA |