Win Source Part Number: 1100886-TPS259520DSG
Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Current - Output: 4A
Voltage - Input: 2.7V ~ 18V
Function: Electronic Fuse
Accuracy: ±7.5%
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): TPS259520DSGTTPS2595
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-47951-6,296-4795
Base Product Number: TPS259520
Electronic Fuse Regulator 4A 8-WSON (2x2)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1100886-TPS259520DSGT | TPS259520DSGT |
| Product Name | Integrated Circuits (ICs) - PMIC - Current Regulation/Management | Current Regulation/Management |
| Output Options | Inverting |