Texas Instruments TPS3707-50 Processor Supervisory Circuits with Power-Fail TPS3707-50DGNR

Description
Processor Supervisory Circuits with Power-Fail 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet
Description
Processor Supervisory Circuits with Power-Fail 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3707-50 Processor Supervisory Circuits with Power-Fail - TPS3707-50DGNR - Texas Instruments
Dallas, TX, United States
TPS3707-50 Processor Supervisory Circuits with Power-Fail
TPS3707-50DGNR
TPS3707-50 Processor Supervisory Circuits with Power-Fail TPS3707-50DGNR
Processor Supervisory Circuits with Power-Fail 8-MSOP-PowerPAD -40 to 85

Processor Supervisory Circuits with Power-Fail 8-MSOP-PowerPAD -40 to 85

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3707-50DGNR - 1111672-TPS3707-50DGNR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3707-50DGNR
1111672-TPS3707-50DGNR
PMIC - PMIC - Supervisors - TPS3707-50DGNR 1111672-TPS3707-50DGNR
Manufacturer: Texas Instruments Win Source Part Number: 1111672-TPS3707-50DG NR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.55V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP-PowerPad Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111672-TPS3707-50DGNR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4.55V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP-PowerPad
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - TPS3707-50DGNR - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.55V, CMOS, PDSO8

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.55V, CMOS, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
4.55V 2V 6V HTSSOP Voltage Supervisor IC
691-TPS3707-50DGNR
4.55V 2V 6V HTSSOP Voltage Supervisor IC 691-TPS3707-50DGNR
Processor Supervisor IC, 2-Ch, 4.55V, 2V-6V, 8-HTSSOP Product overview: TPS3707-50DGNR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.55V, 2V, 6V, HTSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.55V, 2V, 6V, HTSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3707-50DGNR can be used for catalog matching and distributor lookup.

Processor Supervisor IC, 2-Ch, 4.55V, 2V-6V, 8-HTSSOP Product overview: TPS3707-50DGNR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.55V, 2V, 6V, HTSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.55V, 2V, 6V, HTSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3707-50DGNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-3324-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3324-2-ND
Supervisors 296-3324-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-HVSSOP

Supervisor Push-Pull, Totem Pole 1 Channel 8-HVSSOP

Buy Now Datasheet
PMIC - Supervisors - TPS3707-50DGNR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3707-50DGNR
PMIC - Supervisors TPS3707-50DGNR
IC SUPERVISOR 1 CHANNEL 8MSOP

IC SUPERVISOR 1 CHANNEL 8MSOP

Supplier's Site Datasheet
Supervisors - TPS3707-50DGNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3707-50DGNR
Supervisors TPS3707-50DGNR
Supervisor Push-Pull, Totem Pole 1 Channel 8-HVSSOP

Supervisor Push-Pull, Totem Pole 1 Channel 8-HVSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3707-50DGNR
Supervisory Circuits TPS3707-50DGNR
Supervisory Circuits 4.55V Monitor

Supervisory Circuits 4.55V Monitor

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3707-50DGNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3707-50DGNR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3707-50DGNR
IC SUPERVISOR 1 CHANNEL 8MSOP

IC SUPERVISOR 1 CHANNEL 8MSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3707-50DGNR 1111672-TPS3707-50DGNR TPS3707-50DGNR 691-TPS3707-50DGNR 296-3324-2-ND TPS3707-50DGNR TPS3707-50DGNR TPS3707-50DGNR TPS3707-50DGNR
Product Name TPS3707-50 Processor Supervisory Circuits with Power-Fail PMIC - PMIC - Supervisors - TPS3707-50DGNR 4.55V 2V 6V HTSSOP Voltage Supervisor IC Supervisors PMIC - Supervisors Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 2 1; 1 1 1; 1
Features Manual Reset Manual Reset
Output Options Active-low,Push-pull Inverting; Active Low; Active High Active Low; Active High; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type MSOP-PowerPAD,SOIC SOP; 8-MSOP-PowerPad SOP; SSOP; HVSSOP8 HTSSOP EP MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad SSOP; TSSOP
IQ 20 µA 20 µA
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management - AMC6821SDBQG4 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thermal Management - AMC6821SDBQR - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details