Texas Instruments TPS3306-15 Dual-Processor Supervisory Circuits with Power-Fail TPS3306-15D

Description
Dual-Processor Supervisory Circuits with Power-Fail 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual-Processor Supervisory Circuits with Power-Fail 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3306-15 Dual-Processor Supervisory Circuits with Power-Fail - TPS3306-15D - Texas Instruments
Dallas, TX, United States
TPS3306-15 Dual-Processor Supervisory Circuits with Power-Fail
TPS3306-15D
TPS3306-15 Dual-Processor Supervisory Circuits with Power-Fail TPS3306-15D
Dual-Processor Supervisory Circuits with Power-Fail 8-SOIC -40 to 85

Dual-Processor Supervisory Circuits with Power-Fail 8-SOIC -40 to 85

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3306-15D - 1272334-TPS3306-15D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3306-15D
1272334-TPS3306-15D
PMIC - PMIC - Supervisors - TPS3306-15D 1272334-TPS3306-15D
Manufacturer: Texas Instruments Win Source Part Number: 1272334-TPS3306-15D Packaging: Tube Type: Multi-Voltage Supervisor Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 70ms Minimum Voltage - Threshold: 1.4V, 2.93V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: TPS3306-15 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 1272334-TPS3306-15D
Packaging: Tube
Type: Multi-Voltage Supervisor
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 70ms Minimum
Voltage - Threshold: 1.4V, 2.93V
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: TPS3306-15
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
Dual 6V 15uA SOIC Voltage Supervisor IC
691-TPS3306-15D
Dual 6V 15uA SOIC Voltage Supervisor IC 691-TPS3306-15D
Dual Voltage Supervisor, 2.7-6V, 15uA, 8-SOIC, -40 to 85C Product overview: TPS3306-15D from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, 15uA, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 6V, 15uA, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3306-15D can be used for catalog matching and distributor lookup.

Dual Voltage Supervisor, 2.7-6V, 15uA, 8-SOIC, -40 to 85C Product overview: TPS3306-15D from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, 15uA, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 6V, 15uA, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3306-15D can be used for catalog matching and distributor lookup.

Supplier's Site
Supervisors - 296-3302-5-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3302-5-ND
Supervisors 296-3302-5-ND
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3306-15D
Supervisory Circuits TPS3306-15D
Supervisory Circuits Dual-Processor with Power-Fail

Supervisory Circuits Dual-Processor with Power-Fail

Buy Now Datasheet
Supervisors - TPS3306-15D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3306-15D
Supervisors TPS3306-15D
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Buy Now
PMIC - Supervisors - TPS3306-15D - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3306-15D
PMIC - Supervisors TPS3306-15D
IC SUPERVISOR 2 CHANNEL 8SOIC

IC SUPERVISOR 2 CHANNEL 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3306-15D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3306-15D
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3306-15D
IC SUPERVISOR 2 CHANNEL 8SOIC

IC SUPERVISOR 2 CHANNEL 8SOIC

Supplier's Site
Voltage Supervisor, 15Ua, 6V, Soic-8; Threshold Voltage Texas Instruments - 27AJ0432 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Supervisor, 15Ua, 6V, Soic-8; Threshold Voltage Texas Instruments
27AJ0432
Voltage Supervisor, 15Ua, 6V, Soic-8; Threshold Voltage Texas Instruments 27AJ0432
VOLTAGE SUPERVISOR, 15UA, 6V, SOIC-8; Threshold Voltage:2.93V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:2.7V; Supply Voltage Max:6V; Reset Type:Active-Low; Digital IC Case:SOIC; No. of Pins:8Pins; Delay Time:100ms;RoHS Compliant: Yes

VOLTAGE SUPERVISOR, 15UA, 6V, SOIC-8; Threshold Voltage:2.93V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:2.7V; Supply Voltage Max:6V; Reset Type:Active-Low; Digital IC Case:SOIC; No. of Pins:8Pins; Delay Time:100ms;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3306-15D 1272334-TPS3306-15D 691-TPS3306-15D 296-3302-5-ND TPS3306-15D TPS3306-15D TPS3306-15D TPS3306-15D 27AJ0432
Product Name TPS3306-15 Dual-Processor Supervisory Circuits with Power-Fail PMIC - PMIC - Supervisors - TPS3306-15D Dual 6V 15uA SOIC Voltage Supervisor IC Supervisors Supervisory Circuits Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Voltage Supervisor, 15Ua, 6V, Soic-8; Threshold Voltage Texas Instruments
Number of Supplies 2 2; 2 2 2; 2 2; 2Monitors
Features Watchdog Timer Power Fail Warning
Output Options Open Drain; Active-low,Open-drain Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SOIC,VSSOP SOIC D SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear - 5962-9583901QPA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type DIP; CDIP; 8-CDIP (0.300\", 7.62mm)
IQ 750000 µA
View Details
TPS3307-18M Triple Processor Supervisors - 5962-9959101QPA - Texas Instruments
Specs
Number of Supplies 3
Features Manual Reset
Output Options Active-low,Push-pull
View Details
BQ2011 NiCd Gas Gauge For High Discharge Rates (>5A), Small Pack Capacities (<2Ah) - BQ2011SN-D118TRG4 - Texas Instruments
Specs
Type SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
Supervisors - BQ2202PN-N - Quarktwin Technology Ltd.
Texas Instruments
Specs
Threshold 4.37 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details