Quarktwin Technology Ltd. Datasheets for Supervisory Circuits and Battery Monitor Chips
Supervisory circuits and battery monitor chips are semiconductor devices that detect and monitor voltage levels in power supplies, microprocessors, and other systems.
Supervisory Circuits and Battery Monitor Chips: Learn more
Page:
1
50
80
90
100
110
120
130
137
138
139
140
141
142
143
144
145
146
147
148
149
150
160
170
180
190
200
219
| Product Name | Notes |
|---|---|
| Linear Regulator Controller IC Output | |
| Linear Voltage Regulator IC Output | |
| Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A 28-HTSSOP | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 10-VSON (3x3) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 20-HTSSOP | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 20-VQFN (5x5) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 8-SOIC | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 20-HTSSOP | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-WSON (2x2) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SOIC | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SON (3x3) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA 8-SOIC | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 20-HTSSOP | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 10-VSON (3x3) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 20-VQFN (3.5x3.5) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 20-VQFN (5x5) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 3A DDPAK/TO-263-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 3A DDPAK/TO-263-7 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-220-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 10-VSON (3x3) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-WSON (2x2) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SON (3x3) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 5A DDPAK/TO-263-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-220-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 7.5A DDPAK/TO-263-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 7.5A TO-220-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 20-HTSSOP | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A 20-HTSSOP | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (2x2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SON (3x3) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 2A 20-HTSSOP | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SON (3x3) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 5A DDPAK/TO-263-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-220-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 7.5A DDPAK/TO-263-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 7.5A TO-220-5 | |
| Linear Voltage Regulator IC Positive Fixed 2 Output 1A 28-HTSSOP | |
| Microcontroller, MCU PMIC 20-VQFN (5x5) | |
| Power Supplies PMIC 20-VQFN (3.5x4.5) |
| << Prev | Next >> |