Triple Processor Supervisory Circuits 8-SOIC -40 to 85
Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC
Triple Voltage Supervisor IC, 3-Ch, 2-6V, 8-SOIC, -40 to 85C Product overview: TPS3307-18D from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 6V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3307-18D can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 055537-TPS3307-18D
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 3
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 1.68V, 2.93V, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP-PowerPad
Alternative Parts (Cross-Reference): TPS3307-18DGNR; TPS3307-18DGNRG4; TPS3307-18Y;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC
IC SUPERVISOR 3 CHANNEL 8SOIC
Supervisory Circuits TRIPLE PROCESSOR
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3307-18D | 296-2620-5-ND | 691-TPS3307-18D | 055537-TPS3307-18D | TPS3307-18D | TPS3307-18D | TPS3307-18D |
| Product Name | TPS3307-18 Triple Processor Supervisory Circuits | Supervisors | 6V SOIC Voltage Supervisor IC | PMIC - PMIC - Supervisors - TPS3307-18D | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits |
| Number of Supplies | 3 | 3 | 3; 3 | ||||
| Features | Manual Reset | ||||||
| Output Options | Active-low,Push-pull | Active Low; Active High; Push-Pull, Totem Pole | Inverting; Active Low; Active High | ||||
| Type | MSOP-PowerPAD,SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | D | SOP; 8-MSOP-PowerPad | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| IQ | 15 µA | 15 µA |