Texas Instruments TPS3305-25 Dual Processor Supervisory Circuits TPS3305-25DR

Description
Dual Processor Supervisory Circuits 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual Processor Supervisory Circuits 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3305-25 Dual Processor Supervisory Circuits - TPS3305-25DR - Texas Instruments
Dallas, TX, United States
TPS3305-25 Dual Processor Supervisory Circuits
TPS3305-25DR
TPS3305-25 Dual Processor Supervisory Circuits TPS3305-25DR
Dual Processor Supervisory Circuits 8-SOIC -40 to 85

Dual Processor Supervisory Circuits 8-SOIC -40 to 85

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3305-25DR - 117942-TPS3305-25DR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3305-25DR
117942-TPS3305-25DR
PMIC - PMIC - Supervisors - TPS3305-25DR 117942-TPS3305-25DR
Manufacturer: Texas Instruments Win Source Part Number: 117942-TPS3305-25DR Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.25V, 2.93V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 117942-TPS3305-25DR
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 2
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.25V, 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - TPS3305-25DR-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
TPS3305-25DR-ND
Supervisors TPS3305-25DR-ND
Supervisor Push-Pull, Totem Pole 2 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 2 Channel 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 6V 15uA SOIC Voltage Supervisor IC
691-TPS3305-25DR
Dual 6V 15uA SOIC Voltage Supervisor IC 691-TPS3305-25DR
Dual Voltage Supervisor, Watchdog, 2.7-6V, 8-SOIC, 15uA Product overview: TPS3305-25DR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, 15uA, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 6V, 15uA, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3305-25DR can be used for catalog matching and distributor lookup.

Dual Voltage Supervisor, Watchdog, 2.7-6V, 8-SOIC, 15uA Product overview: TPS3305-25DR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, 15uA, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 6V, 15uA, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3305-25DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3305-25DR
Supervisory Circuits TPS3305-25DR
Supervisory Circuits Dual Processor

Supervisory Circuits Dual Processor

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3305-25DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3305-25DR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3305-25DR
IC SUPERVISOR 2 CHANNEL 8SOIC

IC SUPERVISOR 2 CHANNEL 8SOIC

Supplier's Site
PMIC - Supervisors - TPS3305-25DR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3305-25DR
PMIC - Supervisors TPS3305-25DR
IC SUPERVISOR 2 CHANNEL 8SOIC

IC SUPERVISOR 2 CHANNEL 8SOIC

Supplier's Site Datasheet
Supervisors - TPS3305-25DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3305-25DR
Supervisors TPS3305-25DR
Supervisor Push-Pull, Totem Pole 2 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 2 Channel 8-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3305-25DR 117942-TPS3305-25DR TPS3305-25DR-ND 691-TPS3305-25DR TPS3305-25DR TPS3305-25DR TPS3305-25DR TPS3305-25DR
Product Name TPS3305-25 Dual Processor Supervisory Circuits PMIC - PMIC - Supervisors - TPS3305-25DR Supervisors Dual 6V 15uA SOIC Voltage Supervisor IC Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisors
Number of Supplies 2 2; 2 2 2; 2
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull Inverting; Active Low; Active High Active Low; Active High; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type MSOP-PowerPAD,SOIC SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" D SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432BIDBZR-S - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
UC1903 Quad Supply and Line Monitor - 5962-88697012A - Texas Instruments
Specs
Number of Supplies 4
Output Options Open Drain; Active-low,Open-drain
Type CDIP,LCCC
View Details
2 suppliers
Voltage Reference - ATL432LIBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - ATL431LIAQDQNR - Quarktwin Technology Ltd.
Specs
Type 4-XDFN Exposed Pad
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details