The TPS3613-01 is a supervisory circuit that monitors supply voltage and provides backup-battery switchover for CMOS RAM retention in battery-powered systems. It is available in a 10-pin VSSOP package measuring 3.4 mm by 3.4 mm, with an operating temperature range of −40°C to 85°C. The device features adjustable supply voltage supervision, active-high and active-low reset outputs, a fixed 100-ms reset delay, and a maximum supply current of 40 µA. The backup-battery current is specified at 100 nA maximum. The part includes a manual reset input and chip-enable gating with a propagation delay of 3 ns at 5 V.
Adjustable Battery-Backup Supervisor for RAM Retention 10-VSSOP -40 to 85
Battery Backup Supervisor IC, 1.15V Reset, 5.5V Max, 40uA, VSSOP Product overview: TPS3613-01DGS from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.15V, 5.5V, 40uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.15V, 5.5V, 40uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3613-01DGS can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel 10-VSSOP
Supervisor Push-Pull, Totem Pole 1 Channel 10-VSSOP
SUPERVISOR, 40UA, 5.5V, MSOP-10; Threshold Voltage:1.15V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Reset Type:Active-High, Active-Low; Digital IC Case:MSOP; No. of Pins:10Pins; DelayRoHS Compliant: Yes
Supervisory Circuits Adj Battery-Backup for RAM Retention
IC SUPERVISOR 1 CHANNEL 10VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3613-01DGS | 691-TPS3613-01DGS | 296-10912-5-ND | TPS3613-01DGS | 28AH5803 | TPS3613-01DGS | TPS3613-01DGS |
| Product Name | TPS3613-01 Adjustable Battery-Backup Supervisor for RAM Retention | 1.15V 5.5V 40uA Voltage Supervisor IC | Supervisors | Supervisors | Supervisor, 40Ua, 5.5V, Msop-10; Threshold Voltage Texas Instruments | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1 | 1 | 1; 1Monitors | ||||
| Output Options | Active-low,Push-pull | Active Low; Active High; Push-Pull, Totem Pole | |||||
| Type | VSSOP | VSSOP | MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |||
| IQ | 20 µA | 20 µA | |||||
| Accuracy | 1.7 % |