Push-pull, low-power, dual-voltage detector in a small µSON package 6-SOT-23 -40 to 125 Product overview: TPS3779BDBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Dual, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3779BDBVR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1100901-TPS3779BDBVR
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Multi-Voltage Supervisor
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 2
Voltage - Threshold: Adjustable/Selectabl
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): TPS3806I33DBVT; TPS3806J20DBVR; TPS3806I33QDBVRQ1;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-42384-2,-296-423
Base Product Number: TPS3779
Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-6
IC SUPERVISOR 2 CHANNEL SOT23-6
Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-6
IC SUPERVISOR 2 CHANNEL SOT23-6
Supervisory Circuits Low Power, Dual Voltage Detector in Small -SON package 6-SOT-23 -40 to 125
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-TPS3779BDBVR | 1100901-TPS3779BDBVR | 296-42384-2-ND | TPS3779BDBVR | TPS3779BDBVR | TPS3779BDBVR | TPS3779BDBVR |
| Product Name | Low-Power Dual SOT-23 Voltage Supervisor IC | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisors | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits |
| Pins | 6 | ||||||
| Supply Voltage | 1.5 to ? volts | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |