Texas Instruments Integrated Circuits (ICs) - PMIC - Current Regulation/Management TPS259827ONRGER

Description
Win Source Part Number: 1100894-TPS259827ONR GER Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 15A Voltage - Input: 2.7V ~ 24V Function: Current Monitor Accuracy: ±5% Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53591-1,296-5359 1-2,296-53591-6 Base Product Number: TPS259827
Request a Quote Datasheet
Description
Win Source Part Number: 1100894-TPS259827ONR GER Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 15A Voltage - Input: 2.7V ~ 24V Function: Current Monitor Accuracy: ±5% Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53591-1,296-5359 1-2,296-53591-6 Base Product Number: TPS259827
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Current Regulation/Management - 1100894-TPS259827ONRGER - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Current Regulation/Management
1100894-TPS259827ONRGER
Integrated Circuits (ICs) - PMIC - Current Regulation/Management 1100894-TPS259827ONRGER
Win Source Part Number: 1100894-TPS259827ONR GER Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 15A Voltage - Input: 2.7V ~ 24V Function: Current Monitor Accuracy: ±5% Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53591-1,296-5359 1-2,296-53591-6 Base Product Number: TPS259827

Win Source Part Number: 1100894-TPS259827ONRGER
Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 15A
Voltage - Input: 2.7V ~ 24V
Function: Current Monitor
Accuracy: ±5%
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-53591-1,296-53591-2,296-53591-6
Base Product Number: TPS259827

Buy Now Datasheet
Current Regulation/Management - TPS259827ONRGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
TPS259827ONRGER
Current Regulation/Management TPS259827ONRGER
Current Monitor Regulator 15A 24-VQFN (4x4)

Current Monitor Regulator 15A 24-VQFN (4x4)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1100894-TPS259827ONRGER TPS259827ONRGER
Product Name Integrated Circuits (ICs) - PMIC - Current Regulation/Management Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907818P - RS Components, Ltd.
Specs
Type SO
View Details
Voltage Reference - TLVH431NAMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details