Enhanced Product Backup-Battery Supervisors For Ram Retention 8-VSSOP -55 to 125
Supervisor Push-Pull, Totem Pole 1 Channel 8-VSSOP
Supervisor Push-Pull, Totem Pole 1 Channel 8-VSSOP
Supervisor Push-Pull, Totem Pole 1 Channel 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1111651-TPS3620-33MD
Packaging: Reel - TR
Type: Battery Backup Circuit
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 60 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 8-VSSOP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Backup Battery Supervisor, 3.3V, 1.65-5.5V, VSSOP, -55 to 125C Product overview: TPS3620-33MDGKTEP from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.3V, 5.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3620-33MDGKTE
Supervisor Push-Pull, Totem Pole 1 Channel 8-VSSOP
IC SUPERVISOR 1 CHANNEL 8VSSOP
IC SUPERVISOR 1 CHANNEL 8VSSOP
Supervisory Circuits EP Backup-Batt Super
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3620-33MDGKTEP | 296-TPS3620-33MDGKTEPCT-ND | 1111651-TPS3620-33MDGKTEP | 691-TPS3620-33MDGKTEP | TPS3620-33MDGKTEP | TPS3620-33MDGKTEP | TPS3620-33MDGKTEP | TPS3620-33MDGKTEP |
| Product Name | TPS3620-33-EP Enhanced Product Backup-Battery Supervisors For Ram Retention | Supervisors | PMIC - PMIC - Supervisors - TPS3620-33MDGKTEP | 3.3V 5.5V Voltage Supervisor IC | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits |
| Number of Supplies | 1 | 1; 1 | 1 | 1; 1 | ||||
| Features | Manual Reset | |||||||
| Output Options | Active-low,Push-pull | Active Low; Push-Pull, Totem Pole | Inverting; Active Low | Push-Pull, Totem Pole | ||||
| Type | VSSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; SSOP; 8-VSSOP | VSSOP | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; TSSOP | ||
| IQ | 15 µA | 40 µA |