Quarktwin Technology Ltd. Datasheets for Supervisory Circuits and Battery Monitor Chips

Supervisory circuits and battery monitor chips are semiconductor devices that detect and monitor voltage levels in power supplies, microprocessors, and other systems.
Supervisory Circuits and Battery Monitor Chips: Learn more

Page: 1 20 30 40 50 60 70 74 75 76 77 78 79 80 81 82 83 84 85 86 90 100 110 120 130 140 150 200 219
Product Name Notes
* Voltage Regulator IC Output
Battery IC
Energy Harvesting PMIC DFN(PL)2730-12
Linear Voltage Regulator IC Output
Linear Voltage Regulator IC Positive Adjustable 1 Output 70mA 8-HSOP-E
Linear Voltage Regulator IC Positive Adjustable 1 Output 70mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 6-HSOP-J
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-252-5-P2
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-HSOP-J
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-HSOP-E
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-HSOP-E
PFC IC
PMIC
R1800K Converter, Energy Harvesting Voltage Regulator IC Output DFN(PL)2730-12
R1810x Converter, Energy Harvesting Voltage Regulator IC 1 Output 14-DFN (3.5x2.7)
R1810x Converter, Energy Harvesting Voltage Regulator IC 1 Output WLCSP-15-P1
Supervisor Open Drain or Open Collector 1 Channel SC-82AB
Supervisor Open Drain or Open Collector 1 Channel SC-88A
Supervisor Open Drain or Open Collector 1 Channel SON1612-6
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Supervisor Open Drain or Open Collector 1 Channel SOT-89-3
Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB
Supervisor Push-Pull, Totem Pole 1 Channel SC-88A
Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Supervisor Push-Pull, Totem Pole 1 Channel SOT-89-3

<< Prev Next >>