Texas Instruments TPS3103H20 UltraLow-Supply Current/Supply-Voltage Supervisory Circuit TPS3103H20DBVR

Description
UltraLow-Supply Current/Supply-Volta ge Supervisory Circuit 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
UltraLow-Supply Current/Supply-Volta ge Supervisory Circuit 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3103H20 UltraLow-Supply Current/Supply-Voltage Supervisory Circuit - TPS3103H20DBVR - Texas Instruments
Dallas, TX, United States
TPS3103H20 UltraLow-Supply Current/Supply-Voltage Supervisory Circuit
TPS3103H20DBVR
TPS3103H20 UltraLow-Supply Current/Supply-Voltage Supervisory Circuit TPS3103H20DBVR
UltraLow-Supply Current/Supply-Volta ge Supervisory Circuit 6-SOT-23 -40 to 85

UltraLow-Supply Current/Supply-Voltage Supervisory Circuit 6-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3103H20DBVR - 033787-TPS3103H20DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3103H20DBVR
033787-TPS3103H20DBVR
PMIC - PMIC - Supervisors - TPS3103H20DBVR 033787-TPS3103H20DBVR
Manufacturer: Texas Instruments Win Source Part Number: 033787-TPS3103H20DBV R Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 65 ms Minimum Voltage - Threshold: 1.84V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: SOT-23-6 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 033787-TPS3103H20DBVR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 65 ms Minimum
Voltage - Threshold: 1.84V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: SOT-23-6
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices

Buy Now Datasheet
Singapore, Singapore
1.84V 27uA SOT-23 Voltage Supervisor IC
691-TPS3103H20DBVR
1.84V 27uA SOT-23 Voltage Supervisor IC 691-TPS3103H20DBVR
Voltage Supervisor IC, 1.84V, 27uA, SOT-23-6 Product overview: TPS3103H20DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.84V, 27uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.84V, 27uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3103H20DBVR can be used for catalog matching and distributor lookup.

Voltage Supervisor IC, 1.84V, 27uA, SOT-23-6 Product overview: TPS3103H20DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.84V, 27uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.84V, 27uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3103H20DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TPS3103H20DBVR - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2V, CMOS, PDSO6

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2V, CMOS, PDSO6

Supplier's Site Datasheet
Supervisors - 296-13395-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-13395-6-ND
Supervisors 296-13395-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-13395-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-13395-2-ND
Supervisors 296-13395-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-13395-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-13395-1-ND
Supervisors 296-13395-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3103H20DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3103H20DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3103H20DBVR
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3103H20DBVR
Supervisory Circuits TPS3103H20DBVR
Supervisory Circuits Current/Supply-Volt Supervisory

Supervisory Circuits Current/Supply-Volt Supervisory

Buy Now Datasheet
PMIC - Supervisors - TPS3103H20DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3103H20DBVR
PMIC - Supervisors TPS3103H20DBVR
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site Datasheet
Supervisors - TPS3103H20DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3103H20DBVR
Supervisors TPS3103H20DBVR
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3103H20DBVR 033787-TPS3103H20DBVR 691-TPS3103H20DBVR TPS3103H20DBVR 296-13395-6-ND TPS3103H20DBVR TPS3103H20DBVR TPS3103H20DBVR TPS3103H20DBVR
Product Name TPS3103H20 UltraLow-Supply Current/Supply-Voltage Supervisory Circuit PMIC - PMIC - Supervisors - TPS3103H20DBVR 1.84V 27uA SOT-23 Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits PMIC - Supervisors Supervisors
Number of Supplies 1 1; 1 1 1; 1
Features Manual Reset Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOT-23 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23; SOT-23-6 SOT-23; SOT-23-6 SOT-23-6
IQ 1.2 µA 1.2 µA
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ2084RTTT-V140G4 - Quarktwin Technology Ltd.
Specs
Type 36-VFQFN Exposed Pad
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
TPS3820-50-Q1 Automotive Catalog Processor Supervisory Circuits - 2U3820-50QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
7 suppliers
PMIC - PMIC - Battery Management - BQ24314DSGTG4 - 1008507-BQ24314DSGTG4 - Win Source Electronics
Specs
Output Options Inverting
Pins 8
Operating Temperature -40 C (-40 F)
View Details
Voltage Reference - 8418003XA - Quarktwin Technology Ltd.
Specs
Type TO-206AB, TO-46-3 Metal Can
IQ 10000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details