Texas Instruments TPS3123J12 Single Channel (1.2V) SVS w/ Watchdog and /MR in 5/SOT23 TPS3123J12DBVR

Description
Single Channel (1.2V) SVS w/ Watchdog and /MR in 5/SOT23 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single Channel (1.2V) SVS w/ Watchdog and /MR in 5/SOT23 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3123J12 Single Channel (1.2V) SVS w/ Watchdog and /MR in 5/SOT23 - TPS3123J12DBVR - Texas Instruments
Dallas, TX, United States
TPS3123J12 Single Channel (1.2V) SVS w/ Watchdog and /MR in 5/SOT23
TPS3123J12DBVR
TPS3123J12 Single Channel (1.2V) SVS w/ Watchdog and /MR in 5/SOT23 TPS3123J12DBVR
Single Channel (1.2V) SVS w/ Watchdog and /MR in 5/SOT23 5-SOT-23 -40 to 85

Single Channel (1.2V) SVS w/ Watchdog and /MR in 5/SOT23 5-SOT-23 -40 to 85

Buy Now Datasheet
 - TPS3123J12DBVR - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +1.2V, PDSO5

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +1.2V, PDSO5

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3123J12DBVR - 033796-TPS3123J12DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3123J12DBVR
033796-TPS3123J12DBVR
PMIC - PMIC - Supervisors - TPS3123J12DBVR 033796-TPS3123J12DBVR
Manufacturer: Texas Instruments Win Source Part Number: 033796-TPS3123J12DBV R Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 1.08V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 033796-TPS3123J12DBVR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 1.08V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1.08V SOT-23 Voltage Supervisor IC
691-TPS3123J12DBVR
1.08V SOT-23 Voltage Supervisor IC 691-TPS3123J12DBVR
Voltage Supervisor IC, 1.08V Reset, Watchdog, Push-Pull, SOT-23-5 Product overview: TPS3123J12DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.08V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.08V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3123J12DBVR can be used for catalog matching and distributor lookup.

Voltage Supervisor IC, 1.08V Reset, Watchdog, Push-Pull, SOT-23-5 Product overview: TPS3123J12DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.08V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.08V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3123J12DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-10891-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-10891-2-ND
Supervisors 296-10891-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - TPS3123J12DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3123J12DBVR
Supervisors TPS3123J12DBVR
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3123J12DBVR
Supervisory Circuits TPS3123J12DBVR
Supervisory Circuits Ultra-Low Voltage Processor

Supervisory Circuits Ultra-Low Voltage Processor

Buy Now Datasheet
PMIC - Supervisors - TPS3123J12DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3123J12DBVR
PMIC - Supervisors TPS3123J12DBVR
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3123J12DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3123J12DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3123J12DBVR
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3123J12DBVR TPS3123J12DBVR 033796-TPS3123J12DBVR 691-TPS3123J12DBVR 296-10891-2-ND TPS3123J12DBVR TPS3123J12DBVR TPS3123J12DBVR TPS3123J12DBVR
Product Name TPS3123J12 Single Channel (1.2V) SVS w/ Watchdog and /MR in 5/SOT23 PMIC - PMIC - Supervisors - TPS3123J12DBVR 1.08V SOT-23 Voltage Supervisor IC Supervisors Supervisors Supervisory Circuits PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1; 1 1 1; 1
Features Watchdog Timer; Manual Reset Manual Reset
Output Options Active-high,Active-low,Push-pull Inverting; Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOT-23 SOT-23-5 SOT-23-5 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753
IQ 14 µA 14 µA
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management - AMC6821SDBQRG4 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Management - BQ24314DDSGR - Quarktwin Technology Ltd.
Specs
Type 8-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
TPS3808G01 Low Quiescent Current, Programmable-Delay Supervisory Circuit - 900-0380801 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details