Texas Instruments TPS3110K33 UltraLow-Supply Current/Supply-Voltage Supervisory Circuits TPS3110K33DBVT

Description
UltraLow-Supply Current/Supply-Volta ge Supervisory Circuits 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
UltraLow-Supply Current/Supply-Volta ge Supervisory Circuits 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3110K33 UltraLow-Supply Current/Supply-Voltage Supervisory Circuits - TPS3110K33DBVT - Texas Instruments
Dallas, TX, United States
TPS3110K33 UltraLow-Supply Current/Supply-Voltage Supervisory Circuits
TPS3110K33DBVT
TPS3110K33 UltraLow-Supply Current/Supply-Voltage Supervisory Circuits TPS3110K33DBVT
UltraLow-Supply Current/Supply-Volta ge Supervisory Circuits 6-SOT-23 -40 to 85

UltraLow-Supply Current/Supply-Voltage Supervisory Circuits 6-SOT-23 -40 to 85

Buy Now Datasheet
Supervisors - 296-13403-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-13403-2-ND
Supervisors 296-13403-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-6

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-13403-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-13403-6-ND
Supervisors 296-13403-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-6

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-13403-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-13403-1-ND
Supervisors 296-13403-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-6

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-6

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3110K33DBVT - 033795-TPS3110K33DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3110K33DBVT
033795-TPS3110K33DBVT
PMIC - PMIC - Supervisors - TPS3110K33DBVT 033795-TPS3110K33DBVT
Manufacturer: Texas Instruments Win Source Part Number: 033795-TPS3110K33DBV T Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 65 ms Minimum Voltage - Threshold: 2.941V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Portable Devices, Sensing & Instrumentation, Wireless, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 033795-TPS3110K33DBVT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 65 ms Minimum
Voltage - Threshold: 2.941V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Portable Devices, Sensing & Instrumentation, Wireless, Industrial

Buy Now Datasheet
Singapore, Singapore
2.9V 1.2uA SOT-23 Voltage Supervisor IC
691-TPS3110K33DBVT
2.9V 1.2uA SOT-23 Voltage Supervisor IC 691-TPS3110K33DBVT
Voltage Supervisor, Watchdog Timer, 2.9V, 1.2uA, SOT-23 Product overview: TPS3110K33DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9V, 1.2uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.9V, 1.2uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3110K33DBVT can be used for catalog matching and distributor lookup.

Voltage Supervisor, Watchdog Timer, 2.9V, 1.2uA, SOT-23 Product overview: TPS3110K33DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9V, 1.2uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.9V, 1.2uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3110K33DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Supervisors - TPS3110K33DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3110K33DBVT
PMIC - Supervisors TPS3110K33DBVT
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3110K33DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3110K33DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3110K33DBVT
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site
Supervisors - TPS3110K33DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3110K33DBVT
Supervisors TPS3110K33DBVT
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-6

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-6

Buy Now Datasheet
Supervisory Circuit, 3110, Sot-23-6; Threshold Voltage Texas Instruments - 28AH5799 - Newark, An Avnet Company
Chicago, IL, United States
Supervisory Circuit, 3110, Sot-23-6; Threshold Voltage Texas Instruments
28AH5799
Supervisory Circuit, 3110, Sot-23-6; Threshold Voltage Texas Instruments 28AH5799
SUPERVISORY CIRCUIT, 3110, SOT-23-6; Threshold Voltage:2.941V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:400mV; Supply Voltage Max:3.3V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:6Pins; Delay RoHS Compliant: Yes

SUPERVISORY CIRCUIT, 3110, SOT-23-6; Threshold Voltage:2.941V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:400mV; Supply Voltage Max:3.3V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:6Pins; Delay RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3110K33DBVT
Supervisory Circuits TPS3110K33DBVT
Supervisory Circuits Current/Supply-Volt Supervisory

Supervisory Circuits Current/Supply-Volt Supervisory

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3110K33DBVT 296-13403-2-ND 033795-TPS3110K33DBVT 691-TPS3110K33DBVT TPS3110K33DBVT TPS3110K33DBVT TPS3110K33DBVT 28AH5799 TPS3110K33DBVT
Product Name TPS3110K33 UltraLow-Supply Current/Supply-Voltage Supervisory Circuits Supervisors PMIC - PMIC - Supervisors - TPS3110K33DBVT 2.9V 1.2uA SOT-23 Voltage Supervisor IC PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Supervisory Circuit, 3110, Sot-23-6; Threshold Voltage Texas Instruments Supervisory Circuits
Number of Supplies 2 1; 1 1 1; 1 2; 2Monitors
Features Watchdog Timer; Manual Reset Manual Reset
Output Options Active-low,Push-pull Active Low; Push-Pull, Totem Pole Inverting; Active Low Push-Pull, Totem Pole
Type SOT-23 SOT-23; SOT-23-6 SOT-23-6 SOT-23 SOT-23; SOT-23-6 SOT-23-6
IQ 1.2 µA 1.2 µA
Unlock Full Specs
to access all available technical data

Similar Products

BQ24210 800mA, Single-Input, Single Cell Li-Ion Solar Battery Charger - BQ24210DQCR - Texas Instruments
Specs
Type WSON
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Thermal Management - AMC6821SDBQRG4 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TPS3813K33-EP Enhanced Product Processor Supervisory Circuits With Window-Watchdog - 2T13K33MDBVREPG4 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active-low,Open-drain
View Details
6 suppliers