Processor Supervisory Circuits with Power-Fail 8-MSOP-PowerPAD -40 to 85
Supervisor Push-Pull, Totem Pole 1 Channel 8-HVSSOP
2-Ch Processor Supervisor, 2V-6V, 2.25V, HTSSOP Product overview: TPS3707-25DGNR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, 2.25V, HTSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, 6V, 2.25V, HTSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3707-25DGNR can be used for catalog matching and distributor lookup.
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.25V, CMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 081636-TPS3707-25DGN
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.25V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP-PowerPad
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Supervisor Push-Pull, Totem Pole 1 Channel 8-HVSSOP
IC SUPERVISOR 1 CHANNEL 8MSOP
Supervisory Circuits 2.25V Monitor
IC SUPERVISOR 1 CHANNEL 8MSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3707-25DGNR | 296-3321-2-ND | 691-TPS3707-25DGNR | TPS3707-25DGNR | 081636-TPS3707-25DGNR | TPS3707-25DGNR | TPS3707-25DGNR | TPS3707-25DGNR | TPS3707-25DGNR |
| Product Name | TPS3707-25 Processor Supervisory Circuits with Power-Fail | Supervisors | 2V 6V 2.25V HTSSOP Voltage Supervisor IC | PMIC - PMIC - Supervisors - TPS3707-25DGNR | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | PMIC - Supervisors | |
| Number of Supplies | 2 | 1 | 1; 1 | 1; 1 | |||||
| Features | Manual Reset | Manual Reset | |||||||
| Output Options | Active-low,Push-pull | Active Low; Active High; Push-Pull, Totem Pole | Inverting; Active Low; Active High | Push-Pull, Totem Pole | |||||
| Type | MSOP-PowerPAD,SOIC | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | HTSSOP | SOP; SSOP; HVSSOP8 | SOP; 8-MSOP-PowerPad | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | SSOP; TSSOP | ||
| IQ | 20 µA | 20 µA |