Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management TPS259630DDAT

Description
Win Source Part Number: 1383696-TPS259630DDA T Category: Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Managemen t Package: Tape & Reel Standard Package: 250 pcs Current - Output: 2A Voltage - Input: 2.7V ~ 19V Function: Electronic Fuse Accuracy: ±10.4% Mounting Type: Surface Mount Package / Case: 8-PowerSOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO PowerPad Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TPS259630 Moisture Sensitivity Level (MSL): 2 (1 Year)
Request a Quote Datasheet
Description
Win Source Part Number: 1383696-TPS259630DDA T Category: Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Managemen t Package: Tape & Reel Standard Package: 250 pcs Current - Output: 2A Voltage - Input: 2.7V ~ 19V Function: Electronic Fuse Accuracy: ±10.4% Mounting Type: Surface Mount Package / Case: 8-PowerSOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO PowerPad Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TPS259630 Moisture Sensitivity Level (MSL): 2 (1 Year)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management - 1383696-TPS259630DDAT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
1383696-TPS259630DDAT
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management 1383696-TPS259630DDAT
Win Source Part Number: 1383696-TPS259630DDA T Category: Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Managemen t Package: Tape & Reel Standard Package: 250 pcs Current - Output: 2A Voltage - Input: 2.7V ~ 19V Function: Electronic Fuse Accuracy: ±10.4% Mounting Type: Surface Mount Package / Case: 8-PowerSOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO PowerPad Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TPS259630 Moisture Sensitivity Level (MSL): 2 (1 Year)

Win Source Part Number: 1383696-TPS259630DDAT
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Management
Package: Tape & Reel
Standard Package: 250 pcs
Current - Output: 2A
Voltage - Input: 2.7V ~ 19V
Function: Electronic Fuse
Accuracy: ±10.4%
Mounting Type: Surface Mount
Package / Case: 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO PowerPad
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TPS259630
Moisture Sensitivity Level (MSL): 2 (1 Year)

Buy Now Datasheet
Current Regulation/Management - TPS259630DDAT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
TPS259630DDAT
Current Regulation/Management TPS259630DDAT
Electronic Fuse Regulator 2A 8-SO PowerPad

Electronic Fuse Regulator 2A 8-SO PowerPad

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1383696-TPS259630DDAT TPS259630DDAT
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1220667 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low, push-pull
Type SOT-23; Sot-23
View Details
PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details
Voltage Reference - TL431ACDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details