Texas Instruments TPS3306-18-Q1 Automotive Catalog Dual Processor Supervisory Circuits with Power-Fail TPS3306-18QDRQ1

Description
Automotive Catalog Dual Processor Supervisory Circuits with Power-Fail 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Dual Processor Supervisory Circuits with Power-Fail 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3306-18-Q1 Automotive Catalog Dual Processor Supervisory Circuits with Power-Fail - TPS3306-18QDRQ1 - Texas Instruments
Dallas, TX, United States
TPS3306-18-Q1 Automotive Catalog Dual Processor Supervisory Circuits with Power-Fail
TPS3306-18QDRQ1
TPS3306-18-Q1 Automotive Catalog Dual Processor Supervisory Circuits with Power-Fail TPS3306-18QDRQ1
Automotive Catalog Dual Processor Supervisory Circuits with Power-Fail 8-SOIC -40 to 125

Automotive Catalog Dual Processor Supervisory Circuits with Power-Fail 8-SOIC -40 to 125

Buy Now Datasheet
Supervisors - 296-17848-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-17848-1-ND
Supervisors 296-17848-1-ND
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Buy Now Datasheet
Supervisors - 296-17848-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-17848-2-ND
Supervisors 296-17848-2-ND
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Buy Now Datasheet
Supervisors - 296-17848-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-17848-6-ND
Supervisors 296-17848-6-ND
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3306-18QDRQ1 - 900750-TPS3306-18QDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3306-18QDRQ1
900750-TPS3306-18QDRQ1
PMIC - PMIC - Supervisors - TPS3306-18QDRQ1 900750-TPS3306-18QDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 900750-TPS3306-18QDR Q1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Supervisor Open Drain or Open Collector Channel 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TPS3306 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -TPS3306-18QDRQ1-NDR , 296-17848-6-NDR, 296-17848-6, 296-17848-1-NDR, -296-17848-1-NDR, -296-17848-1-ND, 296-17848-ND, -296-17848-1, 296-17848-2-NDR, TPS330618QDRQ1, -TPS3306, 296-17848-1, 296-17848, 296-17848-2

Manufacturer: Texas Instruments
Win Source Part Number: 900750-TPS3306-18QDRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Supervisor Open Drain or Open Collector Channel 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS3306
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -TPS3306-18QDRQ1-NDR, 296-17848-6-NDR, 296-17848-6, 296-17848-1-NDR, -296-17848-1-NDR, -296-17848-1-ND, 296-17848-ND, -296-17848-1, 296-17848-2-NDR, TPS330618QDRQ1, -TPS3306, 296-17848-1, 296-17848, 296-17848-2

Buy Now Datasheet
Singapore, Singapore
Dual 6V 2.93V 15uA Voltage Supervisor IC
691-TPS3306-18QDRQ1
Dual 6V 2.93V 15uA Voltage Supervisor IC 691-TPS3306-18QDRQ1
Dual-Processor Supervisor IC, 2.7-6V, 2.93V Thresh, 15uA, 8-SOIC Product overview: TPS3306-18QDRQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, 2.93V, 15uA, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 6V, 2.93V, 15uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3306-18QDRQ1 can be used for catalog matching and distributor lookup.

Dual-Processor Supervisor IC, 2.7-6V, 2.93V Thresh, 15uA, 8-SOIC Product overview: TPS3306-18QDRQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, 2.93V, 15uA, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 6V, 2.93V, 15uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3306-18QDRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - TPS3306-18QDRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3306-18QDRQ1
Supervisors TPS3306-18QDRQ1
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Buy Now
PMIC - Supervisors - TPS3306-18QDRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3306-18QDRQ1
PMIC - Supervisors TPS3306-18QDRQ1
IC SUPERVISOR 2 CHANNEL 8SOIC

IC SUPERVISOR 2 CHANNEL 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3306-18QDRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3306-18QDRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3306-18QDRQ1
IC SUPERVISOR 2 CHANNEL 8SOIC

IC SUPERVISOR 2 CHANNEL 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3306-18QDRQ1 296-17848-1-ND 900750-TPS3306-18QDRQ1 691-TPS3306-18QDRQ1 TPS3306-18QDRQ1 TPS3306-18QDRQ1 TPS3306-18QDRQ1
Product Name TPS3306-18-Q1 Automotive Catalog Dual Processor Supervisory Circuits with Power-Fail Supervisors PMIC - PMIC - Supervisors - TPS3306-18QDRQ1 Dual 6V 2.93V 15uA Voltage Supervisor IC Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 2 2 2; 2
Features Watchdog Timer
Output Options Open Drain; Active-low,Open-drain Open Drain; Active Low Open Drain; Inverting Open Drain Open Drain; Open Drain or Open Collector
Type SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC D SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIBQDBZR-S - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
BQ25504 Ultra Low Power Boost Converter with Battery Management for Energy Harvester | Nano-Power Management - BQ25504RGTR - Texas Instruments
Specs
Type QFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
BQ2022A 1K-bit Serial EPROM with SDQ Interface - BQ2022ADBZRG4 - Texas Instruments
Specs
Type SOT-23,TO-92
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details