Texas Instruments TPS3128E18 Single Channel (1.8V) SVS w/ Watchdog and /MR in 5/SOT23 TPS3128E18DBVTG4

Description
Single Channel (1.8V) SVS w/ Watchdog and /MR in 5/SOT23 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single Channel (1.8V) SVS w/ Watchdog and /MR in 5/SOT23 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3128E18 Single Channel (1.8V) SVS w/ Watchdog and /MR in 5/SOT23 - TPS3128E18DBVTG4 - Texas Instruments
Dallas, TX, United States
TPS3128E18 Single Channel (1.8V) SVS w/ Watchdog and /MR in 5/SOT23
TPS3128E18DBVTG4
TPS3128E18 Single Channel (1.8V) SVS w/ Watchdog and /MR in 5/SOT23 TPS3128E18DBVTG4
Single Channel (1.8V) SVS w/ Watchdog and /MR in 5/SOT23 5-SOT-23 -40 to 85

Single Channel (1.8V) SVS w/ Watchdog and /MR in 5/SOT23 5-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3128E18DBVTG4 - 1111614-TPS3128E18DBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3128E18DBVTG4
1111614-TPS3128E18DBVTG4
PMIC - PMIC - Supervisors - TPS3128E18DBVTG4 1111614-TPS3128E18DBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1111614-TPS3128E18DB VTG4 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 1.71V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111614-TPS3128E18DBVTG4
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 1.71V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - TPS3128E18DBVTG4-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Singapore, Singapore
1.77V 30uA SOT-23 Voltage Supervisor IC
691-TPS3128E18DBVTG4
1.77V 30uA SOT-23 Voltage Supervisor IC 691-TPS3128E18DBVTG4
Reset IC, 1.77V, SOT-23-5, Active-Low, Watchdog, 30uA Product overview: TPS3128E18DBVTG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.77V, 30uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.77V, 30uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3128E18DBVTG4 can be used for catalog matching and distributor lookup.

Reset IC, 1.77V, SOT-23-5, Active-Low, Watchdog, 30uA Product overview: TPS3128E18DBVTG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.77V, 30uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.77V, 30uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3128E18DBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - TPS3128E18DBVTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3128E18DBVTG4
Supervisors TPS3128E18DBVTG4
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now
PMIC - Supervisors - TPS3128E18DBVTG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3128E18DBVTG4
PMIC - Supervisors TPS3128E18DBVTG4
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3128E18DBVTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3128E18DBVTG4
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3128E18DBVTG4
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3128E18DBVTG4
Supervisory Circuits TPS3128E18DBVTG4
Supervisory Circuits 1.8-V Processor

Supervisory Circuits 1.8-V Processor

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3128E18DBVTG4 1111614-TPS3128E18DBVTG4 TPS3128E18DBVTG4-ND 691-TPS3128E18DBVTG4 TPS3128E18DBVTG4 TPS3128E18DBVTG4 TPS3128E18DBVTG4 TPS3128E18DBVTG4
Product Name TPS3128E18 Single Channel (1.8V) SVS w/ Watchdog and /MR in 5/SOT23 PMIC - PMIC - Supervisors - TPS3128E18DBVTG4 Supervisors 1.77V 30uA SOT-23 Voltage Supervisor IC Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits
Number of Supplies 1 1; 1 1 1; 1
Features Watchdog Timer; Manual Reset Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SOT-23 SOT-23-5 SC-74A, SOT-753 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753
IQ 14 µA 14 µA
Unlock Full Specs
to access all available technical data

Similar Products