Texas Instruments TPS3125J12 Single Channel (1.2V) SVS with /MR in 5/SOT23 TPS3125J12DBVR

Description
Single Channel (1.2V) SVS with /MR in 5/SOT23 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single Channel (1.2V) SVS with /MR in 5/SOT23 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3125J12 Single Channel (1.2V) SVS with /MR in 5/SOT23 - TPS3125J12DBVR - Texas Instruments
Dallas, TX, United States
TPS3125J12 Single Channel (1.2V) SVS with /MR in 5/SOT23
TPS3125J12DBVR
TPS3125J12 Single Channel (1.2V) SVS with /MR in 5/SOT23 TPS3125J12DBVR
Single Channel (1.2V) SVS with /MR in 5/SOT23 5-SOT-23 -40 to 85

Single Channel (1.2V) SVS with /MR in 5/SOT23 5-SOT-23 -40 to 85

Buy Now Datasheet
Supervisors - 296-10897-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-10897-2-ND
Supervisors 296-10897-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3125J12DBVR - 033798-TPS3125J12DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3125J12DBVR
033798-TPS3125J12DBVR
PMIC - PMIC - Supervisors - TPS3125J12DBVR 033798-TPS3125J12DBVR
Manufacturer: Texas Instruments Win Source Part Number: 033798-TPS3125J12DBV R Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 1.08V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033798-TPS3125J12DBVR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 1.08V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.08V SOT-23 Voltage Supervisor IC
691-TPS3125J12DBVR
1.08V SOT-23 Voltage Supervisor IC 691-TPS3125J12DBVR
Push-Pull Voltage Supervisor, 1.08V Reset, SOT-23-5 Product overview: TPS3125J12DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.08V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.08V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3125J12DBVR can be used for catalog matching and distributor lookup.

Push-Pull Voltage Supervisor, 1.08V Reset, SOT-23-5 Product overview: TPS3125J12DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.08V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.08V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3125J12DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TPS3125J12DBVR - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +1.2V, PDSO5

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +1.2V, PDSO5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3125J12DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3125J12DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3125J12DBVR
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3125J12DBVR
Supervisory Circuits TPS3125J12DBVR
Supervisory Circuits Ultra-Low Voltage Processor

Supervisory Circuits Ultra-Low Voltage Processor

Buy Now Datasheet
PMIC - Supervisors - TPS3125J12DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3125J12DBVR
PMIC - Supervisors TPS3125J12DBVR
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Supervisors - TPS3125J12DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3125J12DBVR
Supervisors TPS3125J12DBVR
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3125J12DBVR 296-10897-2-ND 033798-TPS3125J12DBVR 691-TPS3125J12DBVR TPS3125J12DBVR TPS3125J12DBVR TPS3125J12DBVR TPS3125J12DBVR TPS3125J12DBVR
Product Name TPS3125J12 Single Channel (1.2V) SVS with /MR in 5/SOT23 Supervisors PMIC - PMIC - Supervisors - TPS3125J12DBVR 1.08V SOT-23 Voltage Supervisor IC Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits PMIC - Supervisors Supervisors
Number of Supplies 1 1; 1 1 1; 1
Features Manual Reset Manual Reset
Output Options Active-high,Active-low,Push-pull Active Low; Active High; Push-Pull, Totem Pole Inverting; Active Low; Active High Push-Pull, Totem Pole
Type SOT-23 SC-74A, SOT-753 SOT-23-5 SOT-23-5 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753
IQ 14 µA 14 µA
Unlock Full Specs
to access all available technical data

Similar Products

TPS3307-18M Triple Processor Supervisors - 5962-9959101Q2A - Texas Instruments
Specs
Number of Supplies 3
Features Manual Reset
Output Options Active-low,Push-pull
View Details
3 suppliers
UC1543 Power Supply Supervisory Circuit - 5962-8774001EA - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type CDIP,CFP,LCCC
View Details
Voltage Reference - ATL431LIBQDBZR-S - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details