Texas Instruments High-Performance Analog 5V 4.55V Voltage Supervisor IC TPS3618-50DGKR

Description
Power Management IC, 1-Ch, 5V, VSSOP, 4.55V Reset, Watchdog Product overview: TPS3618-50DGKR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 4.55V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, 4.55V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3618-50DGKR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Management IC, 1-Ch, 5V, VSSOP, 4.55V Reset, Watchdog Product overview: TPS3618-50DGKR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 4.55V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, 4.55V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3618-50DGKR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 4.55V Voltage Supervisor IC
691-TPS3618-50DGKR
5V 4.55V Voltage Supervisor IC 691-TPS3618-50DGKR
Power Management IC, 1-Ch, 5V, VSSOP, 4.55V Reset, Watchdog Product overview: TPS3618-50DGKR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 4.55V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, 4.55V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3618-50DGKR can be used for catalog matching and distributor lookup.

Power Management IC, 1-Ch, 5V, VSSOP, 4.55V Reset, Watchdog Product overview: TPS3618-50DGKR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 4.55V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, 4.55V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3618-50DGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - TPS3618-50DGKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel 8-VSSOP

Supervisor Push-Pull, Totem Pole 1 Channel 8-VSSOP

Buy Now Datasheet
 - TPS3618-50DGKR - Rochester Electronics
Newburyport, MA, United States
Power Supply Management Circuit, Fixed, 1 Channel, PDSO8

Power Supply Management Circuit, Fixed, 1 Channel, PDSO8

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3618-50DGKR - 797914-TPS3618-50DGKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3618-50DGKR
797914-TPS3618-50DGKR
PMIC - PMIC - Supervisors - TPS3618-50DGKR 797914-TPS3618-50DGKR
Manufacturer: Texas Instruments Win Source Part Number: 797914-TPS3618-50DGK R Packaging: Reel package Type: Battery Backup Circuit Operating Temperature Range: -40°C ~ 85°C (TJ) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active Low Part Status: Obsolete(EOL) Number of Voltages Monitored: 1 Reset Timeout: 60 ms Minimum Voltage - Threshold: 4.55V Family Name: TPS3618 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-VSSOP Alternative Parts (Cross-Reference): MAX817LCUA; STM817MDS6E; STM817MDS6F; STM817LDS6E; Introduction Date: March 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797914-TPS3618-50DGKR
Packaging: Reel package
Type: Battery Backup Circuit
Operating Temperature Range: -40°C ~ 85°C (TJ)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Part Status: Obsolete(EOL)
Number of Voltages Monitored: 1
Reset Timeout: 60 ms Minimum
Voltage - Threshold: 4.55V
Family Name: TPS3618
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-VSSOP
Alternative Parts (Cross-Reference): MAX817LCUA; STM817MDS6E; STM817MDS6F; STM817LDS6E;
Introduction Date: March 01, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3618-50DGKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3618-50DGKR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3618-50DGKR
IC SUPERVISOR 1 CHANNEL 8VSSOP

IC SUPERVISOR 1 CHANNEL 8VSSOP

Supplier's Site
Supervisors - TPS3618-50DGKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3618-50DGKR
Supervisors TPS3618-50DGKR
Supervisor Push-Pull, Totem Pole 1 Channel 8-VSSOP

Supervisor Push-Pull, Totem Pole 1 Channel 8-VSSOP

Buy Now
PMIC - Supervisors - TPS3618-50DGKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3618-50DGKR
PMIC - Supervisors TPS3618-50DGKR
IC SUPERVISOR 1 CHANNEL 8VSSOP

IC SUPERVISOR 1 CHANNEL 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-TPS3618-50DGKR TPS3618-50DGKR-ND TPS3618-50DGKR 797914-TPS3618-50DGKR TPS3618-50DGKR TPS3618-50DGKR TPS3618-50DGKR
Product Name 5V 4.55V Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - TPS3618-50DGKR Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors
Number of Supplies 1 1; 1 1; 1
Type VSSOP MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SOP; SSOP; TSSOP; TSSOP8 SSOP SSOP; TSSOP SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
IQ 20 µA
Supply Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907758 - RS Components, Ltd.
Specs
Type μmax
Pins 8
View Details
Battery Management SBS 1.1-Compliant Gas Gauge - 815-BQ20Z80DBT-V110G4 - Utmel Electronic Limited
Specs
Type SSOP; TSSOP
Pins 38
Supply Voltage 3.3 volts
View Details
Voltage Reference - TL431ACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details