Texas Instruments TPS3103K33 Ultra-Low Supply Current/Supply Voltage Supervisory Circuits TPS3103K33DBVT

Description
Ultra-Low Supply Current/Supply Voltage Supervisory Circuits 6-SOT-23 -40 to 85
Request a Quote
Description
Ultra-Low Supply Current/Supply Voltage Supervisory Circuits 6-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS3103K33DBVT is a precision voltage supervisor designed for monitoring supply voltages in low-power applications. It operates within a supply voltage range of 0.9 V to 3.6 V and features a high trip-point accuracy of 0.75%. The device has a typical supply current of 1.2 OºA, making it suitable for battery-powered and portable equipment. It asserts a reset signal low when the supply voltage exceeds 0.4 V and includes a power-on reset generator with a delay time of 130 ms. The output can be configured as either push-pull or open-drain. The TPS3103K33DBVT is housed in a compact SOT-23 package and is rated for operation over a temperature range of -40°C to 125°C, making it suitable for a variety of industrial and consumer applications.

Datasheet Summary
Powered by GS/AI

The TPS3103K33DBVT is a precision voltage supervisor designed for monitoring supply voltages in low-power applications. It operates within a supply voltage range of 0.9 V to 3.6 V and features a high trip-point accuracy of 0.75%. The device has a typical supply current of 1.2 OºA, making it suitable for battery-powered and portable equipment. It asserts a reset signal low when the supply voltage exceeds 0.4 V and includes a power-on reset generator with a delay time of 130 ms. The output can be configured as either push-pull or open-drain. The TPS3103K33DBVT is housed in a compact SOT-23 package and is rated for operation over a temperature range of -40°C to 125°C, making it suitable for a variety of industrial and consumer applications.

Suppliers

Company
Product
Description
Supplier Links
TPS3103K33 Ultra-Low Supply Current/Supply Voltage Supervisory Circuits - TPS3103K33DBVT - Texas Instruments
Dallas, TX, United States
TPS3103K33 Ultra-Low Supply Current/Supply Voltage Supervisory Circuits
TPS3103K33DBVT
TPS3103K33 Ultra-Low Supply Current/Supply Voltage Supervisory Circuits TPS3103K33DBVT
Ultra-Low Supply Current/Supply Voltage Supervisory Circuits 6-SOT-23 -40 to 85

Ultra-Low Supply Current/Supply Voltage Supervisory Circuits 6-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
2.94V SOT-23 Voltage Supervisor IC
691-TPS3103K33DBVT
2.94V SOT-23 Voltage Supervisor IC 691-TPS3103K33DBVT
Supervisory Circuit 2.94V, 1 Monitor, SOT-23 Product overview: TPS3103K33DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.94V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.94V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3103K33DBVT can be used for catalog matching and distributor lookup.

Supervisory Circuit 2.94V, 1 Monitor, SOT-23 Product overview: TPS3103K33DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.94V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.94V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3103K33DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-26931-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-26931-1-ND
Supervisors 296-26931-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-26931-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-26931-2-ND
Supervisors 296-26931-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-26931-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-26931-6-ND
Supervisors 296-26931-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
 - TPS3103K33DBVT - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +3.3V, CMOS, PDSO6

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +3.3V, CMOS, PDSO6

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3103K33DBVT - 1272321-TPS3103K33DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3103K33DBVT
1272321-TPS3103K33DBVT
PMIC - PMIC - Supervisors - TPS3103K33DBVT 1272321-TPS3103K33DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1272321-TPS3103K33DB VT Packaging: Reel - TR Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 85°C (TJ) Package: SOT-23-6 Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 65 ms Minimum Voltage - Threshold: 2.941V Family Name: TPS3103 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): TPS3103K33DBV; TPS3103K33DBVTG4; TPS3103K33DBVRG4; Introduction Date: July 01, 2004 ECCN: EAR99 Country of Origin: Taiwan, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272321-TPS3103K33DBVT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 85°C (TJ)
Package: SOT-23-6
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 65 ms Minimum
Voltage - Threshold: 2.941V
Family Name: TPS3103
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6
Alternative Parts (Cross-Reference): TPS3103K33DBV; TPS3103K33DBVTG4; TPS3103K33DBVRG4;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: Taiwan, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3103K33DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3103K33DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3103K33DBVT
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3103K33DBVT
Supervisory Circuits TPS3103K33DBVT
Supervisory Circuits Current/Supply-Volt Supervisory

Supervisory Circuits Current/Supply-Volt Supervisory

Buy Now Datasheet
PMIC - Supervisors - TPS3103K33DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3103K33DBVT
PMIC - Supervisors TPS3103K33DBVT
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site Datasheet
Supervisory Circuit, 3103, Sot-23-6; Threshold Voltage Texas Instruments - 29AH8100 - Newark, An Avnet Company
Chicago, IL, United States
Supervisory Circuit, 3103, Sot-23-6; Threshold Voltage Texas Instruments
29AH8100
Supervisory Circuit, 3103, Sot-23-6; Threshold Voltage Texas Instruments 29AH8100
SUPERVISORY CIRCUIT, 3103, SOT-23-6; Threshold Voltage:2.941V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:400mV; Supply Voltage Max:3.3V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:6Pins; Delay RoHS Compliant: Yes

SUPERVISORY CIRCUIT, 3103, SOT-23-6; Threshold Voltage:2.941V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:400mV; Supply Voltage Max:3.3V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:6Pins; Delay RoHS Compliant: Yes

Supplier's Site
Supervisors - TPS3103K33DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3103K33DBVT
Supervisors TPS3103K33DBVT
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3103K33DBVT 691-TPS3103K33DBVT 296-26931-1-ND TPS3103K33DBVT 1272321-TPS3103K33DBVT TPS3103K33DBVT TPS3103K33DBVT TPS3103K33DBVT 29AH8100 TPS3103K33DBVT
Product Name TPS3103K33 Ultra-Low Supply Current/Supply Voltage Supervisory Circuits 2.94V SOT-23 Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - TPS3103K33DBVT Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits PMIC - Supervisors Supervisory Circuit, 3103, Sot-23-6; Threshold Voltage Texas Instruments Supervisors
Number of Supplies 1 1 1; 1 1; 1 1; 1Monitors
Features Manual Reset Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOT-23 SOT-23 SOT-23; SOT-23-6 SOT-23-6 SOT-23; SOT-23-6 SOT-23-6
IQ 1.2 µA 1.2 µA
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 7702BC - 1133665-7702BC - Win Source Electronics
Specs
Output Options Inverting
View Details
TPS3307-18M Triple Processor Supervisors - 5962-9959101Q2A - Texas Instruments
Specs
Number of Supplies 3
Features Manual Reset
Output Options Active-low,Push-pull
View Details
3 suppliers