Texas Instruments TPS3103E12 UltraLow-Supply Current/Supply-Voltage Supervisory Circuit TPS3103E12DBVTG4

Description
UltraLow-Supply Current/Supply-Volta ge Supervisory Circuit 6-SOT-23 -40 to 85
Request a Quote
Description
UltraLow-Supply Current/Supply-Volta ge Supervisory Circuit 6-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS3103E12DBVTG4 is an ultralow supply-current voltage monitor designed for precision supply voltage supervision in various applications, including low-power DSPs, microcontrollers, and battery-powered devices. It operates within a voltage supervision range of 0.9 V to 3.6 V and features a high trip-point accuracy of 0.75%. The device has a typical supply current of 1.2 OºA and can assert a reset signal with input voltages as low as 0.4 V. It includes a power-on reset generator with a delay time of 130 ms and offers both push/pull and open-drain reset outputs. The TPS3103E12DBVTG4 is housed in a compact 6-pin SOT-23 package and is rated for operation over a temperature range of -40°C to 125°C, making it suitable for a wide range of industrial and consumer applications.

Datasheet Summary
Powered by GS/AI

The TPS3103E12DBVTG4 is an ultralow supply-current voltage monitor designed for precision supply voltage supervision in various applications, including low-power DSPs, microcontrollers, and battery-powered devices. It operates within a voltage supervision range of 0.9 V to 3.6 V and features a high trip-point accuracy of 0.75%. The device has a typical supply current of 1.2 OºA and can assert a reset signal with input voltages as low as 0.4 V. It includes a power-on reset generator with a delay time of 130 ms and offers both push/pull and open-drain reset outputs. The TPS3103E12DBVTG4 is housed in a compact 6-pin SOT-23 package and is rated for operation over a temperature range of -40°C to 125°C, making it suitable for a wide range of industrial and consumer applications.

Suppliers

Company
Product
Description
Supplier Links
TPS3103E12 UltraLow-Supply Current/Supply-Voltage Supervisory Circuit - TPS3103E12DBVTG4 - Texas Instruments
Dallas, TX, United States
TPS3103E12 UltraLow-Supply Current/Supply-Voltage Supervisory Circuit
TPS3103E12DBVTG4
TPS3103E12 UltraLow-Supply Current/Supply-Voltage Supervisory Circuit TPS3103E12DBVTG4
UltraLow-Supply Current/Supply-Volta ge Supervisory Circuit 6-SOT-23 -40 to 85

UltraLow-Supply Current/Supply-Voltage Supervisory Circuit 6-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
Low-Power 1.142V SOT-23 Voltage Supervisor IC
691-TPS3103E12DBVTG4
Low-Power 1.142V SOT-23 Voltage Supervisor IC 691-TPS3103E12DBVTG4
Ultra-Low Supply Current Voltage Supervisor, 1.142V, SOT-23-6 Product overview: TPS3103E12DBVTG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.142V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 1.142V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3103E12DBVTG4 can be used for catalog matching and distributor lookup.

Ultra-Low Supply Current Voltage Supervisor, 1.142V, SOT-23-6 Product overview: TPS3103E12DBVTG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.142V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 1.142V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3103E12DBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - TPS3103E12DBVTG4-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - TPS3103E12DBVTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3103E12DBVTG4
Supervisors TPS3103E12DBVTG4
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3103E12DBVTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3103E12DBVTG4
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3103E12DBVTG4
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3103E12DBVTG4
Supervisory Circuits TPS3103E12DBVTG4
Supervisory Circuits Current/Supply-Volt Supervisory

Supervisory Circuits Current/Supply-Volt Supervisory

Buy Now Datasheet
PMIC - Supervisors - TPS3103E12DBVTG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3103E12DBVTG4
PMIC - Supervisors TPS3103E12DBVTG4
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3103E12DBVTG4 691-TPS3103E12DBVTG4 TPS3103E12DBVTG4-ND TPS3103E12DBVTG4 TPS3103E12DBVTG4 TPS3103E12DBVTG4 TPS3103E12DBVTG4
Product Name TPS3103E12 UltraLow-Supply Current/Supply-Voltage Supervisory Circuit Low-Power 1.142V SOT-23 Voltage Supervisor IC Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits PMIC - Supervisors
Number of Supplies 1 1 1; 1
Features Manual Reset Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SOT-23 SOT-23-6 SOT-23; SOT-23-6 SOT-23-6 SOT-23; SOT-23-6
IQ 1.2 µA 1.2 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432BQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TPS3825-50-Q1 Automotive Catalog Processor Supervisory Circuits - 2T25-50QFRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
Thermal Management - AMC80AIPW - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
BQ24650 High Efficiency Synchronous Switch-Mode Charger Controller ? Solar Battery Charger - BQ24650RVAR - Texas Instruments
Specs
Type VQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details