Texas Instruments TPS3702 High Accuracy Fixed Threshold OV/UV Monitor TPS3702AX18DDCT

Description
High Accuracy Fixed Threshold OV/UV Monitor 6-SOT -40 to 125
Request a Quote Datasheet
Description
High Accuracy Fixed Threshold OV/UV Monitor 6-SOT -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3702 High Accuracy Fixed Threshold OV/UV Monitor - TPS3702AX18DDCT - Texas Instruments
Dallas, TX, United States
TPS3702 High Accuracy Fixed Threshold OV/UV Monitor
TPS3702AX18DDCT
TPS3702 High Accuracy Fixed Threshold OV/UV Monitor TPS3702AX18DDCT
High Accuracy Fixed Threshold OV/UV Monitor 6-SOT -40 to 125

High Accuracy Fixed Threshold OV/UV Monitor 6-SOT -40 to 125

Buy Now Datasheet
Supervisors - 296-42073-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-42073-2-ND
Supervisors 296-42073-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN

Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN

Buy Now Datasheet
Supervisors - 296-42073-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-42073-1-ND
Supervisors 296-42073-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN

Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN

Buy Now Datasheet
Singapore, Singapore
SOT-23 Voltage Supervisor IC
691-TPS3702AX18DDCT
SOT-23 Voltage Supervisor IC 691-TPS3702AX18DDCT
High-accuracy window voltage detector for overvoltage and undervoltage monitoring 6-SOT-23-THIN -40 to 125 Product overview: TPS3702AX18DDCT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3702AX18DDCT can be used for catalog matching and distributor lookup.

High-accuracy window voltage detector for overvoltage and undervoltage monitoring 6-SOT-23-THIN -40 to 125 Product overview: TPS3702AX18DDCT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3702AX18DDCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3702AX18DDCT - 1111657-TPS3702AX18DDCT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3702AX18DDCT
1111657-TPS3702AX18DDCT
PMIC - PMIC - Supervisors - TPS3702AX18DDCT 1111657-TPS3702AX18DDCT
Manufacturer: Texas Instruments Win Source Part Number: 1111657-TPS3702AX18D DCT Packaging: Reel - TR Type: Voltage Detector Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TSOT-23-6 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111657-TPS3702AX18DDCT
Packaging: Reel - TR
Type: Voltage Detector
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TSOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3702AX18DDCT
Supervisory Circuits TPS3702AX18DDCT
Supervisory Circuits Fixed-Threshold OV/UV Monitor

Supervisory Circuits Fixed-Threshold OV/UV Monitor

Buy Now Datasheet
PMIC - Supervisors - TPS3702AX18DDCT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3702AX18DDCT
PMIC - Supervisors TPS3702AX18DDCT
IC SUPERVISOR 1 CHANNEL TSOT23-6

IC SUPERVISOR 1 CHANNEL TSOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3702AX18DDCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3702AX18DDCT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3702AX18DDCT
IC SUPERVISOR 1 CHANNEL TSOT23-6

IC SUPERVISOR 1 CHANNEL TSOT23-6

Supplier's Site
Supervisors - TPS3702AX18DDCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3702AX18DDCT
Supervisors TPS3702AX18DDCT
Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN

Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3702AX18DDCT 296-42073-2-ND 691-TPS3702AX18DDCT 1111657-TPS3702AX18DDCT TPS3702AX18DDCT TPS3702AX18DDCT TPS3702AX18DDCT TPS3702AX18DDCT
Product Name TPS3702 High Accuracy Fixed Threshold OV/UV Monitor Supervisors SOT-23 Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS3702AX18DDCT Supervisory Circuits PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Number of Supplies 2 1; 1 1; 1
Output Options Open Drain; Active-low,Open-drain Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOT SOT-23; SOT-23-6 Thin, TSOT-23-6 TSOT-23-6 SOT-23; SOT-23-6 Thin, TSOT-23-6 SOT-23-6 Thin, TSOT-23-6
IQ 7 µA
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ20Z45DBT-V500 - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
BQ2016 NiCd/NiMH Gas Gauge For High Discharge Rates (>5A), with Pack Capacities (<5Ah) - BQ2016DBQ - Texas Instruments
Specs
Type SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers