Texas Instruments Integrated Circuits (ICs) - PMIC - Current Regulation/Management TPS25974ARPWR

Description
Win Source Part Number: 1253584-TPS25974ARPW R Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 7A Voltage - Input: 2.7V ~ 23V Function: Electronic Fuse Accuracy: ±10% Package / Case: 10-VFQFN Supplier Device Package: 10-VQFN-HR (2x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS25974ARPWRDKR ,296-TPS25974ARPWRTR ,296-TPS25974ARPWRCT
Request a Quote
Description
Win Source Part Number: 1253584-TPS25974ARPW R Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 7A Voltage - Input: 2.7V ~ 23V Function: Electronic Fuse Accuracy: ±10% Package / Case: 10-VFQFN Supplier Device Package: 10-VQFN-HR (2x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS25974ARPWRDKR ,296-TPS25974ARPWRTR ,296-TPS25974ARPWRCT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Current Regulation/Management - 1253584-TPS25974ARPWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Current Regulation/Management
1253584-TPS25974ARPWR
Integrated Circuits (ICs) - PMIC - Current Regulation/Management 1253584-TPS25974ARPWR
Win Source Part Number: 1253584-TPS25974ARPW R Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 7A Voltage - Input: 2.7V ~ 23V Function: Electronic Fuse Accuracy: ±10% Package / Case: 10-VFQFN Supplier Device Package: 10-VQFN-HR (2x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS25974ARPWRDKR ,296-TPS25974ARPWRTR ,296-TPS25974ARPWRCT

Win Source Part Number: 1253584-TPS25974ARPWR
Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 7A
Voltage - Input: 2.7V ~ 23V
Function: Electronic Fuse
Accuracy: ±10%
Package / Case: 10-VFQFN
Supplier Device Package: 10-VQFN-HR (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS25974ARPWRDKR,296-TPS25974ARPWRTR,296-TPS25974ARPWRCT

Buy Now
Current Regulation/Management - TPS25974ARPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
TPS25974ARPWR
Current Regulation/Management TPS25974ARPWR
Electronic Fuse Regulator 7A 10-VQFN-HR (2x2)

Electronic Fuse Regulator 7A 10-VQFN-HR (2x2)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253584-TPS25974ARPWR TPS25974ARPWR
Product Name Integrated Circuits (ICs) - PMIC - Current Regulation/Management Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

 - 2911ADM/B - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details
PMIC - PMIC - Power Management - Specialized - ACT8840QM175-T - 1135585-ACT8840QM175-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details