Dual Processor Supervisory Circuits 8-SOIC -40 to 85
Supervisor Push-Pull, Totem Pole 2 Channel 8-SOIC
Dual Voltage Supervisor, Watchdog Timer, 2.7-6V, 8-SOIC Product overview: TPS3305-18D from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 6V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3305-18D can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 083644-TPS3305-18D
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 2
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 1.68V, 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: 8-SOIC
Alternative Parts (Cross-Reference): TPS3305-18DGNRG4; TPS3305-18DGN; TPS3305-18DGNR; TPS3305-18D;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Voltage Supervisor/Reset IC, Fixed, 2 Channel, +1.68V, CMOS, PDSO8
Supervisory Circuits Dual Processor
IC SUPERVISOR 2 CHANNEL 8SOIC
IC SUPERVISOR 2 CHANNEL 8SOIC
Supervisor Push-Pull, Totem Pole 2 Channel 8-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3305-18D | 296-2617-5-ND | 691-TPS3305-18D | 083644-TPS3305-18D | TPS3305-18D | TPS3305-18D | TPS3305-18D | TPS3305-18D | TPS3305-18D |
| Product Name | TPS3305-18 Dual Processor Supervisory Circuits | Supervisors | Dual 6V SOIC Voltage Supervisor IC | PMIC - PMIC - Supervisors - TPS3305-18D | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisors | |
| Number of Supplies | 2 | 2 | 2; 2 | 2; 2 | |||||
| Features | Watchdog Timer; Manual Reset | ||||||||
| Output Options | Active-low,Push-pull | Active Low; Active High; Push-Pull, Totem Pole | Inverting; Active Low; Active High | Push-Pull, Totem Pole | |||||
| Type | MSOP-PowerPAD,SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | D | SOIC; 8-SOIC | SOIC; SOIC8 | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| IQ | 15 µA | 15 µA |