Supervisor Push-Pull, Totem Pole 2 Channel 6-SON (1.45x1)
Supervisor Push-Pull, Totem Pole 2 Channel 6-SON (1.45x1)
Manufacturer: Texas Instruments
Win Source Part Number: 1111680-TPS3779DDRYT
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 2
Voltage - Threshold: Adjustable/Selectabl
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 6-SON (1.45x1)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Push-pull, low-power, dual-voltage detector in a small µSON package 6-SON -40 to 125 Product overview: TPS3779DDRYT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Dual, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3779DDRYT can be used for catalog matching and distributor lookup.
IC SUPERVISOR 2 CHANNEL 6SON
Supervisory Circuits Low Power, Dual Voltage Detector
IC SUPERVISOR 2 CHANNEL 6SON
Supervisor Push-Pull, Totem Pole 2 Channel 6-SON (1.45x1)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 296-TPS3779DDRYTCT-ND | 1111680-TPS3779DDRYT | 691-TPS3779DDRYT | TPS3779DDRYT | TPS3779DDRYT | TPS3779DDRYT | TPS3779DDRYT |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - TPS3779DDRYT | Low-Power Dual Voltage Supervisor IC | PMIC - Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Output Options | Active Low; Push-Pull, Totem Pole | Inverting; Active Low | Push-Pull, Totem Pole | ||||
| Type | 6-UFDFN | 6-SON (1.45x1) | SON | 6-UFDFN | 6-UFDFN | ||
| Pins | 6 | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |