Triple Processor Supervisory Circuits 8-SOIC -40 to 85
Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC
Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC
Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 033809-TPS3307-18DR
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 3
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 1.68V, 2.93V, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Triple Voltage Supervisor, 3 Elements, 8-SOIC, -40 to 85C Product overview: TPS3307-18DR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3307-18DR can be used for catalog matching and distributor lookup.
Supervisory Circuits Triple Processor Supervisory Circuits
IC SUPERVISOR 3 CHANNEL 8SOIC
MP SUPERVISOR CIRCUIT, 2.93V, SOIC-8; Threshold Voltage:2.93V; No. of Supervisors / Monitors:3Monitors; Supply Voltage Min:2V; Supply Voltage Max:6V; Reset Type:Active-High, Active-Low; Digital IC Case:SOIC; No. of Pins:8Pins; Delay RoHS Compliant: Yes
Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC
IC SUPERVISOR 3 CHANNEL 8SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3307-18DR | 296-26935-6-ND | 033809-TPS3307-18DR | 691-TPS3307-18DR | TPS3307-18DR | TPS3307-18DR | 52AH7745 | TPS3307-18DR | TPS3307-18DR |
| Product Name | TPS3307-18 Triple Processor Supervisory Circuits | Supervisors | PMIC - PMIC - Supervisors - TPS3307-18DR | SOIC Voltage Supervisor IC | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Mp Supervisor Circuit, 2.93V, Soic-8; Threshold Voltage Texas Instruments | Supervisors | PMIC - Supervisors |
| Number of Supplies | 3 | 3; 3 | 3 | 3; 3Monitors | 3; 3 | ||||
| Features | Manual Reset | ||||||||
| Output Options | Active-low,Push-pull | Active Low; Active High; Push-Pull, Totem Pole | Inverting; Active Low; Active High | Push-Pull, Totem Pole | |||||
| Type | MSOP-PowerPAD,SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | D | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| IQ | 15 µA | 15 µA |