Texas Instruments TPS3306-15-Q1 Automotive Catalog Dual Processor Supervisory Circuits with Power-Fail TPS3306-15QDRQ1

Description
Automotive Catalog Dual Processor Supervisory Circuits with Power-Fail 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Dual Processor Supervisory Circuits with Power-Fail 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3306-15-Q1 Automotive Catalog Dual Processor Supervisory Circuits with Power-Fail - TPS3306-15QDRQ1 - Texas Instruments
Dallas, TX, United States
TPS3306-15-Q1 Automotive Catalog Dual Processor Supervisory Circuits with Power-Fail
TPS3306-15QDRQ1
TPS3306-15-Q1 Automotive Catalog Dual Processor Supervisory Circuits with Power-Fail TPS3306-15QDRQ1
Automotive Catalog Dual Processor Supervisory Circuits with Power-Fail 8-SOIC -40 to 125

Automotive Catalog Dual Processor Supervisory Circuits with Power-Fail 8-SOIC -40 to 125

Buy Now Datasheet
 - TPS3306-15QDRQ1 - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 2 Channel, +2.93,1.68V, PDSO8

Voltage Supervisor/Reset IC, Fixed, 2 Channel, +2.93,1.68V, PDSO8

Supplier's Site Datasheet
Supervisors - 296-23065-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-23065-6-ND
Supervisors 296-23065-6-ND
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Buy Now Datasheet
Supervisors - 296-23065-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-23065-2-ND
Supervisors 296-23065-2-ND
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Buy Now Datasheet
Supervisors - 296-23065-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-23065-1-ND
Supervisors 296-23065-1-ND
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Automotive Dual SOIC Voltage Supervisor IC
691-TPS3306-15QDRQ1
Automotive Dual SOIC Voltage Supervisor IC 691-TPS3306-15QDRQ1
Automotive dual-processor supervisors with power-fail 8-SOIC -40 to 125 Product overview: TPS3306-15QDRQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, Dual, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3306-15QDRQ1 can be used for catalog matching and distributor lookup.

Automotive dual-processor supervisors with power-fail 8-SOIC -40 to 125 Product overview: TPS3306-15QDRQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, Dual, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3306-15QDRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3306-15QDRQ1 - 1111620-TPS3306-15QDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3306-15QDRQ1
1111620-TPS3306-15QDRQ1
PMIC - PMIC - Supervisors - TPS3306-15QDRQ1 1111620-TPS3306-15QDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1111620-TPS3306-15QD RQ1 Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 70 ms Minimum Voltage - Threshold: 1.4V, 2.93V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1111620-TPS3306-15QDRQ1
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 70 ms Minimum
Voltage - Threshold: 1.4V, 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3306-15QDRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3306-15QDRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3306-15QDRQ1
IC SUPERVISOR 2 CHANNEL 8SOIC

IC SUPERVISOR 2 CHANNEL 8SOIC

Supplier's Site
PMIC - Supervisors - TPS3306-15QDRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3306-15QDRQ1
PMIC - Supervisors TPS3306-15QDRQ1
IC SUPERVISOR 2 CHANNEL 8SOIC

IC SUPERVISOR 2 CHANNEL 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3306-15QDRQ1
Supervisory Circuits TPS3306-15QDRQ1
Supervisory Circuits Auto Cat Dual Proc Super Circuits

Supervisory Circuits Auto Cat Dual Proc Super Circuits

Buy Now Datasheet
Supervisors - TPS3306-15QDRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3306-15QDRQ1
Supervisors TPS3306-15QDRQ1
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3306-15QDRQ1 TPS3306-15QDRQ1 296-23065-6-ND 691-TPS3306-15QDRQ1 1111620-TPS3306-15QDRQ1 TPS3306-15QDRQ1 TPS3306-15QDRQ1 TPS3306-15QDRQ1 TPS3306-15QDRQ1
Product Name TPS3306-15-Q1 Automotive Catalog Dual Processor Supervisory Circuits with Power-Fail Supervisors Automotive Dual SOIC Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS3306-15QDRQ1 Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisory Circuits Supervisors
Number of Supplies 2 2 2; 2 2; 2
Features Watchdog Timer
Output Options Open Drain; Active-low,Open-drain Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOIC SOIC; SOIC8 SOIC; "8-SOIC (0.154"", 3.90mm Width)" D SOIC; 8-SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

 - ADCS9888CVH-205 - Rochester Electronics
Texas Instruments
Specs
Type QFP; QFP128
View Details
BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 - BQ20Z90DBT-V150 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
TPS3824-25-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input, RESET, /RESET - 2U3824-25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active-high,Push-pull
View Details
3 suppliers