Texas Instruments TPS3307-25 Triple Processor Supervisory Circuits TPS3307-25DR

Description
Triple Processor Supervisory Circuits 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Triple Processor Supervisory Circuits 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3307-25 Triple Processor Supervisory Circuits - TPS3307-25DR - Texas Instruments
Dallas, TX, United States
TPS3307-25 Triple Processor Supervisory Circuits
TPS3307-25DR
TPS3307-25 Triple Processor Supervisory Circuits TPS3307-25DR
Triple Processor Supervisory Circuits 8-SOIC -40 to 85

Triple Processor Supervisory Circuits 8-SOIC -40 to 85

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3307-25DR - 033813-TPS3307-25DR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3307-25DR
033813-TPS3307-25DR
PMIC - PMIC - Supervisors - TPS3307-25DR 033813-TPS3307-25DR
Manufacturer: Texas Instruments Win Source Part Number: 033813-TPS3307-25DR Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 3 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.25V, 2.93V, Adj Family Name: TPS3307 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Alternative Parts (Cross-Reference): TPS3307-25DRG4; TPS3307-25Y; TPS3307-25DGN; TPS3307-25DGNR; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033813-TPS3307-25DR
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 3
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.25V, 2.93V, Adj
Family Name: TPS3307
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Alternative Parts (Cross-Reference): TPS3307-25DRG4; TPS3307-25Y; TPS3307-25DGN; TPS3307-25DGNR;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2V 6V SOIC Voltage Supervisor IC
691-TPS3307-25DR
2V 6V SOIC Voltage Supervisor IC 691-TPS3307-25DR
Triple Voltage Supervisor, 3-Element, 8-SOIC, 2V-6V Product overview: TPS3307-25DR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, 6V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3307-25DR can be used for catalog matching and distributor lookup.

Triple Voltage Supervisor, 3-Element, 8-SOIC, 2V-6V Product overview: TPS3307-25DR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, 6V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3307-25DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-26937-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-26937-2-ND
Supervisors 296-26937-2-ND
Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC

Buy Now Datasheet
Supervisors - 296-26937-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-26937-1-ND
Supervisors 296-26937-1-ND
Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC

Buy Now Datasheet
Supervisors - 296-26937-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-26937-6-ND
Supervisors 296-26937-6-ND
Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3307-25DR
Supervisory Circuits TPS3307-25DR
Supervisory Circuits Triple Processor Supervisory Circuits

Supervisory Circuits Triple Processor Supervisory Circuits

Buy Now Datasheet
Supervisors - TPS3307-25DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3307-25DR
Supervisors TPS3307-25DR
Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3307-25DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3307-25DR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3307-25DR
IC SUPERVISOR 3 CHANNEL 8SOIC

IC SUPERVISOR 3 CHANNEL 8SOIC

Supplier's Site
PMIC - Supervisors - TPS3307-25DR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3307-25DR
PMIC - Supervisors TPS3307-25DR
IC SUPERVISOR 3 CHANNEL 8SOIC

IC SUPERVISOR 3 CHANNEL 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3307-25DR 033813-TPS3307-25DR 691-TPS3307-25DR 296-26937-2-ND TPS3307-25DR TPS3307-25DR TPS3307-25DR TPS3307-25DR
Product Name TPS3307-25 Triple Processor Supervisory Circuits PMIC - PMIC - Supervisors - TPS3307-25DR 2V 6V SOIC Voltage Supervisor IC Supervisors Supervisory Circuits Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors
Number of Supplies 3 3; 3 3 3; 3
Features Manual Reset
Output Options Active-low,Push-pull Inverting; Active Low; Active High Active Low; Active High; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type MSOP-PowerPAD,SOIC SOIC; 8-SOIC D SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ20Z45DBTR-V500 - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Battery Management - BQ20Z45DBT-V500 - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details