Processor Supervisory Circuits with Power-Fail 8-MSOP-PowerPAD -40 to 85
2.25V Processor Supervisor IC, 2-Ch, 6V Max, HTSSOP EP Product overview: TPS3707-25DGNRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.25V, 6V, HTSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.25V, 6V, HTSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3707-25DGNRG4
Supervisor Push-Pull, Totem Pole 1 Channel 8-HVSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 797918-TPS3707-25DGN
Packaging: Reel package
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.25V
Family Name: TPS3707-25
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP-PowerPad
Alternative Parts (Cross-Reference): TPS3707-25D; TPS3707-25DR; TPS3707-25DG4; TPS3707-25DGNR;
Introduction Date: March 01, 2005
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC SUPERVISOR 1 CHANNEL 8MSOP
Supervisory Circuits Processor with Power-Fail
IC SUPERVISOR 1 CHANNEL 8MSOP
Supervisor Push-Pull, Totem Pole 1 Channel 8-HVSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3707-25DGNRG4 | 691-TPS3707-25DGNRG4 | TPS3707-25DGNRG4-ND | 797918-TPS3707-25DGNRG4 | TPS3707-25DGNRG4 | TPS3707-25DGNRG4 | TPS3707-25DGNRG4 | TPS3707-25DGNRG4 |
| Product Name | TPS3707-25 Processor Supervisory Circuits with Power-Fail | 2.25V 6V HTSSOP Voltage Supervisor IC | Supervisors | PMIC - PMIC - Supervisors - TPS3707-25DGNRG4 | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | PMIC - Supervisors | Supervisors |
| Number of Supplies | 2 | 1 | 1; 1 | 1; 1 | ||||
| Features | Manual Reset | Manual Reset | ||||||
| Output Options | Active-low,Push-pull | Active Low; Active High; Push-Pull, Totem Pole | Inverting; Active Low; Active High | Push-Pull, Totem Pole | ||||
| Type | MSOP-PowerPAD,SOIC | HTSSOP EP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SSOP | SSOP; TSSOP | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | ||
| IQ | 20 µA | 20 µA |