Texas Instruments TPS3126E15 Single Channel (1.5V) SVS with /MR in 5/SOT23 TPS3126E15DBVR

Description
Single Channel (1.5V) SVS with /MR in 5/SOT23 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single Channel (1.5V) SVS with /MR in 5/SOT23 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3126E15 Single Channel (1.5V) SVS with /MR in 5/SOT23 - TPS3126E15DBVR - Texas Instruments
Dallas, TX, United States
TPS3126E15 Single Channel (1.5V) SVS with /MR in 5/SOT23
TPS3126E15DBVR
TPS3126E15 Single Channel (1.5V) SVS with /MR in 5/SOT23 TPS3126E15DBVR
Single Channel (1.5V) SVS with /MR in 5/SOT23 5-SOT-23 -40 to 85

Single Channel (1.5V) SVS with /MR in 5/SOT23 5-SOT-23 -40 to 85

Buy Now Datasheet
Supervisors - TPS3126E15DBVR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3126E15DBVR - 811678-TPS3126E15DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3126E15DBVR
811678-TPS3126E15DBVR
PMIC - PMIC - Supervisors - TPS3126E15DBVR 811678-TPS3126E15DBVR
Manufacturer: Texas Instruments Win Source Part Number: 811678-TPS3126E15DBV R Packaging: Reel Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100ms Minimum Voltage - Threshold: 1.43V Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SC-74A, SOT-753 Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: TPS3126E15

Manufacturer: Texas Instruments
Win Source Part Number: 811678-TPS3126E15DBVR
Packaging: Reel
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100ms Minimum
Voltage - Threshold: 1.43V
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SC-74A, SOT-753
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: TPS3126E15

Buy Now
Singapore, Singapore
1.38V 1.48V 3.3V SOT-23 Voltage Supervisor IC
691-TPS3126E15DBVR
1.38V 1.48V 3.3V SOT-23 Voltage Supervisor IC 691-TPS3126E15DBVR
Open-Drain Supply Supervisor, 1.38V-1.48V Reset, 3.3V, SOT-23-5 Product overview: TPS3126E15DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.38V, 1.48V, 3.3V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.38V, 1.48V, 3.3V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3126E15DBVR can be used for catalog matching and distributor lookup.

Open-Drain Supply Supervisor, 1.38V-1.48V Reset, 3.3V, SOT-23-5 Product overview: TPS3126E15DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.38V, 1.48V, 3.3V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.38V, 1.48V, 3.3V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3126E15DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - TPS3126E15DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3126E15DBVR
Supervisors TPS3126E15DBVR
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3126E15DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3126E15DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3126E15DBVR
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
PMIC - Supervisors - TPS3126E15DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3126E15DBVR
PMIC - Supervisors TPS3126E15DBVR
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3126E15DBVR
Supervisory Circuits TPS3126E15DBVR
Supervisory Circuits 1.5-V Processor

Supervisory Circuits 1.5-V Processor

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3126E15DBVR TPS3126E15DBVR-ND 811678-TPS3126E15DBVR 691-TPS3126E15DBVR TPS3126E15DBVR TPS3126E15DBVR TPS3126E15DBVR TPS3126E15DBVR
Product Name TPS3126E15 Single Channel (1.5V) SVS with /MR in 5/SOT23 Supervisors PMIC - PMIC - Supervisors - TPS3126E15DBVR 1.38V 1.48V 3.3V SOT-23 Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisory Circuits
Number of Supplies 1 1; 1 1 1; 1
Features Manual Reset Manual Reset
Output Options Open Drain; Active-high,Active-low,Open-drain Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SOT-23 SC-74A, SOT-753 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753
IQ 14 µA 14 µA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2083DBTR-V133 - Shenzhen Shengyu Electronics Technology Limited
Specs
Number of Supplies 1
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Voltage Reference - ATL432LIAQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
BQ2011 NiCd Gas Gauge For High Discharge Rates (>5A), Small Pack Capacities (<2Ah) - BQ2011SN-D118TRG4 - Texas Instruments
Specs
Type SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers