Texas Instruments TPS3103K33 Ultra-Low Supply Current/Supply Voltage Supervisory Circuits TPS3103K33DBVRG4

Description
Ultra-Low Supply Current/Supply Voltage Supervisory Circuits 6-SOT-23 -40 to 85
Request a Quote
Description
Ultra-Low Supply Current/Supply Voltage Supervisory Circuits 6-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS3103K33DBVRG4 is a precision voltage supervisor designed for low-power applications, featuring a supply voltage supervision range from 0.9 V to 3.6 V. It offers high trip-point accuracy of 0.75% and a typical supply current of just 1.2 OºA. The device asserts a reset signal when the supply voltage exceeds 0.4 V and includes a power-on reset generator with a delay time of 130 ms. The output can be configured as either push-pull or open-drain, providing flexibility for various circuit designs. The TPS3103K33DBVRG4 operates over a wide temperature range of -40°C to 125°C, making it suitable for diverse applications including portable and battery-powered devices, industrial equipment, and microcontroller-based systems. It is packaged in a compact 6-pin SOT-23 format, facilitating integration into space-constrained designs.

Datasheet Summary
Powered by GS/AI

The TPS3103K33DBVRG4 is a precision voltage supervisor designed for low-power applications, featuring a supply voltage supervision range from 0.9 V to 3.6 V. It offers high trip-point accuracy of 0.75% and a typical supply current of just 1.2 OºA. The device asserts a reset signal when the supply voltage exceeds 0.4 V and includes a power-on reset generator with a delay time of 130 ms. The output can be configured as either push-pull or open-drain, providing flexibility for various circuit designs. The TPS3103K33DBVRG4 operates over a wide temperature range of -40°C to 125°C, making it suitable for diverse applications including portable and battery-powered devices, industrial equipment, and microcontroller-based systems. It is packaged in a compact 6-pin SOT-23 format, facilitating integration into space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
TPS3103K33 Ultra-Low Supply Current/Supply Voltage Supervisory Circuits - TPS3103K33DBVRG4 - Texas Instruments
Dallas, TX, United States
TPS3103K33 Ultra-Low Supply Current/Supply Voltage Supervisory Circuits
TPS3103K33DBVRG4
TPS3103K33 Ultra-Low Supply Current/Supply Voltage Supervisory Circuits TPS3103K33DBVRG4
Ultra-Low Supply Current/Supply Voltage Supervisory Circuits 6-SOT-23 -40 to 85

Ultra-Low Supply Current/Supply Voltage Supervisory Circuits 6-SOT-23 -40 to 85

Buy Now Datasheet
Supervisors - TPS3103K33DBVRG4-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Singapore, Singapore
1.2uA 2.94V SOT-23 Voltage Supervisor IC
691-TPS3103K33DBVRG4
1.2uA 2.94V SOT-23 Voltage Supervisor IC 691-TPS3103K33DBVRG4
Voltage Supervisor IC, 1.2uA Quiescent, 2.94V Threshold, SOT-23-6 Product overview: TPS3103K33DBVRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2uA, 2.94V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.2uA, 2.94V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3103K33DBVRG4 can be used for catalog matching and distributor lookup.

Voltage Supervisor IC, 1.2uA Quiescent, 2.94V Threshold, SOT-23-6 Product overview: TPS3103K33DBVRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2uA, 2.94V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.2uA, 2.94V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3103K33DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3103K33DBVRG4 - 055530-TPS3103K33DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3103K33DBVRG4
055530-TPS3103K33DBVRG4
PMIC - PMIC - Supervisors - TPS3103K33DBVRG4 055530-TPS3103K33DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 055530-TPS3103K33DBV RG4 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 65 ms Minimum Voltage - Threshold: 2.941V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: SOT-23-6 Alternative Parts (Cross-Reference): TPS3103K33DBVT; TPS3103K33DBV; TPS3103K33DBVTG4; TPS3103K33DBVRG4; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055530-TPS3103K33DBVRG4
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 65 ms Minimum
Voltage - Threshold: 2.941V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: SOT-23-6
Alternative Parts (Cross-Reference): TPS3103K33DBVT; TPS3103K33DBV; TPS3103K33DBVTG4; TPS3103K33DBVRG4;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3103K33DBVRG4
Supervisory Circuits TPS3103K33DBVRG4
Supervisory Circuits Current/Supply-Volt Supervisory

Supervisory Circuits Current/Supply-Volt Supervisory

Buy Now Datasheet
PMIC - Supervisors - TPS3103K33DBVRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3103K33DBVRG4
PMIC - Supervisors TPS3103K33DBVRG4
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3103K33DBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3103K33DBVRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3103K33DBVRG4
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site
Supervisors - TPS3103K33DBVRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3103K33DBVRG4
Supervisors TPS3103K33DBVRG4
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3103K33DBVRG4 TPS3103K33DBVRG4-ND 691-TPS3103K33DBVRG4 055530-TPS3103K33DBVRG4 TPS3103K33DBVRG4 TPS3103K33DBVRG4 TPS3103K33DBVRG4 TPS3103K33DBVRG4
Product Name TPS3103K33 Ultra-Low Supply Current/Supply Voltage Supervisory Circuits Supervisors 1.2uA 2.94V SOT-23 Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS3103K33DBVRG4 Supervisory Circuits PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Number of Supplies 1 1 1; 1 1; 1
Features Manual Reset Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOT-23 SOT-23; SOT-23-6 SOT-23-6 SOT-23-6 SOT-23; SOT-23-6 SOT-23-6
IQ 1.2 µA 1.2 µA
Unlock Full Specs
to access all available technical data

Similar Products

UC1543 Power Supply Supervisory Circuit - 5962-8774001FA - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type CDIP,CFP,LCCC
View Details
4 suppliers
TPS3825-33-Q1 Automotive Catalog Processor Supervisory Circuits - 2U3825-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers